EN
  • EN
  • DE

MIC2015-0.5YML

Part No MIC2015-0.5YML
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW 0.5A 2X2-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-MLF (2x2)
Win Source Part Number 058502-MIC2015-0.5YML
Ultra Librarian 3D Model Ultra Librarian MIC2015-0.5YML CAD Model

Description

Product Overview: MIC2015-0.5YML from Microchip Technology

The MIC2015-0.5YML is a sophisticated power distribution switch manufactured by Microchip Technology, designed to provide a robust solution for USB and other hot-swap applications. This component is a part of Microchip's extensive portfolio of power management products, offering reliability and efficiency for modern electronic devices.

Key Features

  • Current Limiting: The MIC2015-0.5YML is designed with an accurate current limiting feature to protect the host device from over-current conditions. This ensures safe operation and extends the lifespan of the product.
  • Thermal Shutdown: It incorporates a thermal shutdown mechanism that prevents overheating by automatically turning off the power switch in extreme temperature conditions.
  • Under-voltage Lockout (UVLO): The UVLO function ensures that the switch remains off when the input voltage drops below a certain threshold, protecting the downstream circuitry from low voltage operation.
  • Fast Short-Circuit Response: The device offers a rapid response to short-circuit conditions, minimizing the risk of damage to the power switch and the connected load.
  • Controlled Rise Time: The MIC2015-0.5YML features a controlled output rise time which reduces inrush current, contributing to the stability of the power system.

Applications

  • USB Power Distribution
  • Hot-Swap Power Management
  • Peripheral Ports
  • Portable Electronic Devices
  • Self-powered and Bus-powered Hubs

Physical Characteristics

The MIC2015-0.5YML comes in a compact, lead-free 6-pin 2x2mm TDFN package, making it suitable for space-constrained applications. Its small footprint allows for integration into various electronic systems without significant impact on the overall design layout.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the MIC2015-0.5YML is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of everyday use in a wide range of consumer and industrial applications.

With its comprehensive protection features and compact design, the MIC2015-0.5YML from Microchip Technology represents a reliable and efficient solution for power distribution and management in modern electronic systems.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8154 $61.1550
175+ $0.6699 $117.2325
270+ $0.6480 $174.9600
370+ $0.6272 $232.0640
480+ $0.6064 $291.0720
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess