EN
  • EN
  • DE

MIC2019A-2YM6-TR

Part No MIC2019A-2YM6-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 0.1A to 0.9A 6-Pin SOT-23 T/R / IC POWER SWITCH 2.0A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 5.5 V
Current - Output (Maximum) 900mA
Rds On (Typ) 170 mOhm
Fault Protection Current Limiting (Adjustable), Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 788447-MIC2019A-2YM6-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2019
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC2019A-2YM6-TR CAD Model

Description

Product Overview: MIC2019A-2YM6-TR by Microchip Technology

The MIC2019A-2YM6-TR is a sophisticated power distribution switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This component is part of the MIC2019 series, which is well-recognized for its reliability and performance in managing power distribution in electronic systems.

Key Features

  • Integrated Current Limiting: The device incorporates a precise current limiting feature that protects the host device by preventing excessive current from flowing through the circuit.
  • Thermal Shutdown: With an in-built thermal shutdown mechanism, the MIC2019A-2YM6-TR ensures that the system remains safe from overheating, thereby enhancing the longevity and reliability of the application.
  • Under Voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage drops below a certain threshold, safeguarding the system from unstable operation.
  • Fast Transient Response: The device is engineered to provide a quick response to fast transients, making it suitable for applications that require immediate reaction to changes in load conditions.
  • Low Quiescent Current: The quiescent current draw is minimal, which is crucial for battery-powered applications where power efficiency is paramount.

Applications

The MIC2019A-2YM6-TR is versatile and can be used in a wide range of applications, including:

  • USB hubs, peripherals, and powered devices
  • Hot-swap supplies
  • Notebook computers
  • Portable electronic devices

Package and Availability

The component is presented in a compact SOT-23-6 package, making it suitable for space-constrained applications. Its "TR" suffix indicates that the product is offered in tape and reel packaging, which facilitates automated assembly processes for high-volume production. The MIC2019A-2YM6-TR is also RoHS compliant, adhering to the latest environmental standards and regulations.

With its robust feature set and Microchip Technology's reputation for quality, the MIC2019A-2YM6-TR is an excellent choice for designers looking to incorporate a reliable power distribution switch into their electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7530 $60.2400
190+ $0.6178 $117.3820
290+ $0.5985 $173.5650
400+ $0.5793 $231.7200
520+ $0.5599 $291.1480
695+ $0.5020 $348.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess