EN
  • EN
  • DE

MIC2041-1YMM TR

Part No MIC2041-1YMM TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Microchip Technology
Win Source Part Number 319724-MIC2041-1YMM TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2041-1YMM TR CAD Model

Description

MIC2041-1YMM TR by Microchip Technology

The MIC2041-1YMM TR is a high-performance single-channel power distribution switch produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This switch is designed to provide a reliable and efficient means of managing power distribution within electronic systems.

Key Features:

  • Integrated Single Channel: The MIC2041-1YMM TR features a single power switch channel, providing a compact solution for USB and other hot-swap applications.
  • Current Limiting: This device includes programmable current limiting to protect the host device from excessive power draw by connected peripherals, enhancing system reliability.
  • Thermal Shutdown: To prevent overheating, the MIC2041-1YMM TR has a thermal shutdown feature that automatically turns off the power switch if the temperature exceeds a safe threshold.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the input voltage drops below a certain level, preventing erratic operation.
  • Fast Short-Circuit Response: The device is designed to react quickly to short-circuit conditions, minimizing potential damage to the system.
  • Controlled Rise Time: The switch's controlled rise time reduces inrush current, which can be beneficial for sensitive electronic components.
  • Status Flag: An open-drain fault status output flag is provided to indicate overcurrent, thermal shutdown, or UVLO conditions.

Applications:

The MIC2041-1YMM TR is ideal for a variety of applications where power distribution and management are critical. It is often used in USB hubs, docking stations, and portable devices. Its robust design also makes it suitable for industrial applications where reliability is paramount.

Package and Availability:

The MIC2041-1YMM TR comes in a compact 8-pin MSOP (Micro Small Outline Package) that is lead (Pb) free, with a matte tin plating. The "TR" designation indicates that this component is provided in tape and reel packaging, suitable for automated assembly processes. Microchip Technology ensures availability and long-term support for their products, making the MIC2041-1YMM TR a reliable choice for both new designs and existing systems requiring maintenance or upgrades.

You May Also Be Interested in

Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess