EN
  • EN
  • DE

MIC2077-2YM-TR

Part No MIC2077-2YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CH 2X1:2 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MIC2077
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2077-2YMTR-ND, MIC2077-2YMTR, MIC2077-2YM TR, MIC2077-2YM-DKR, MIC2077-2YM-CT, MIC2077-2YM TR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927023-MIC2077-2YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2077-2YM-TR CAD Model

Description

Microchip Technology MIC2077-2YM-TR

The MIC2077-2YM-TR from Microchip Technology is a single-channel, integrated power distribution switch designed for applications that require power management solutions. This device is particularly suited for USB and other hot-swap applications where a controlled turn-on and shutdown of the power supply are necessary to prevent damage to the connected devices.

Constructed with a low on-resistance P-channel MOSFET, the MIC2077-2YM-TR ensures efficient power distribution while minimizing voltage drop and power dissipation. The device operates over an input voltage range of 2.7V to 5.5V, making it versatile for a wide array of applications, including those powered by standard USB voltage levels.

The MIC2077-2YM-TR features several protection mechanisms to safeguard connected devices. Over-current protection (OCP) is incorporated to prevent excessive current from damaging the load or the power switch. Additionally, thermal shutdown protection is provided to turn off the switch in the event of excessive heat, thereby preventing thermal damage. The device also offers under-voltage lockout (UVLO), ensuring that the switch does not operate at input voltages that are too low to maintain proper operation.

One of the key benefits of this product is its programmable current-limit threshold, which can be set by an external resistor. This feature allows designers to tailor the current limit to match the requirements of specific applications. The MIC2077-2YM-TR also includes a fault status output that indicates whether a fault condition has occurred, providing valuable diagnostic information to the system.

Available in a small MSOP-8 package, the MIC2077-2YM-TR is designed for space-constrained applications. It is also lead-free and RoHS compliant, meeting the environmental standards of modern electronic products. With its robust feature set and compact form factor, the MIC2077-2YM-TR is an excellent choice for designers looking to implement reliable power distribution with protective features in their systems.

For further information and full datasheets, interested parties should visit Microchip Technology's official website or contact their local Microchip sales representative.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9246 $58.4920
49+ $2.3996 $117.5804
75+ $2.3247 $174.3525
103+ $2.2496 $231.7088
133+ $2.1746 $289.2218
178+ $1.9496 $347.0288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess