EN
  • EN
  • DE

MIC2101YML-TR

Part No MIC2101YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 200kHz to 600kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-MLF (3x3)
Win Source Part Number 1075944-MIC2101YML-TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Test & Measurement, Sensing & Instrumentation, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian MIC2101YML-TR CAD Model

Description

Microchip Technology MIC2101YML-TR Step-Down (Buck) Regulator

The MIC2101YML-TR from Microchip Technology is a high-performance, synchronous step-down (buck) regulator designed to deliver efficient power management for a wide range of applications. Encased in a compact 10-MLF® package, this regulator is an ideal solution for space-constrained environments.

Key Features

  • Input Voltage Range: The MIC2101YML-TR operates with an input voltage range of 4.5V to 19V, making it versatile for various systems that require different power levels.
  • Output Voltage: It provides an adjustable output voltage that can be set from 0.8V to 5.5V with an external resistor divider, catering to the needs of low-voltage power rails.
  • High Efficiency: With its synchronous operation, the MIC2101YML-TR achieves high efficiency, which is particularly beneficial for reducing thermal stress and improving system reliability.
  • Current Capability: The device can deliver up to 2A of continuous output current, suitable for powering a wide range of ICs and embedded systems.
  • Thermal Management: It features an internal over-temperature protection that safeguards the device under high power operation or abnormal conditions.
  • Stability: The MIC2101YML-TR is stable with ceramic output capacitors, ensuring reliable performance and simplifying the design process.
  • Protection Features: It includes under-voltage lockout, over-current protection, and a thermal shutdown feature to enhance the safety and durability of the application.

Applications

The MIC2101YML-TR is suitable for a variety of applications, including:

  • Point-of-Load (POL) conversions
  • Networking and telecommunications equipment
  • Computer peripherals and servers
  • Industrial and medical equipment

With its robust feature set and compact footprint, the MIC2101YML-TR from Microchip Technology provides designers with a reliable and flexible power management solution that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5098 $50.1960
49+ $2.0593 $100.9057
76+ $1.9950 $151.6200
104+ $1.9306 $200.7824
134+ $1.8663 $250.0842
180+ $1.6732 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess