EN
  • EN
  • DE
  • IT

MIC2141YM5-TR

Part No MIC2141YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 10MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 4.8V
Maximum Output Voltage 22V
Output Current 10mA
Frequency - Switching 330kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 130883-MIC2141YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC2141YM5-TR CAD Model

Description

The MIC2141YM5-TR from Microchip Technology is a highly efficient, compact, and versatile step-down (buck) regulator, designed to cater to a wide range of power management requirements. This regulator is part of Microchip's expansive portfolio of power conversion and management solutions, tailored to meet the demands of various electronic applications.

Key Features

  • Adjustable Output Voltage: The MIC2141YM5-TR offers an adjustable output voltage, giving designers the flexibility to use it in applications requiring various voltage levels.
  • High Efficiency: With its advanced design, this buck regulator achieves high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Low Quiescent Current: It features a low quiescent current that enhances its suitability for battery-powered devices, where power conservation is critical.
  • Thermal Shutdown: The built-in thermal shutdown feature provides additional protection, ensuring the device operates within safe temperature limits.
  • Frequency Operation: The regulator operates at a frequency of 2.25MHz, which allows for the use of small-sized external components, reducing overall solution footprint.
  • Package: Housed in a compact SOT-23-5 package, the MIC2141YM5-TR is designed for space-constrained applications.

Applications

The MIC2141YM5-TR is suitable for a broad array of applications, including but not limited to portable electronics, wireless peripherals, and IoT devices. Its ability to provide stable voltage regulation in a small form factor makes it an excellent choice for power supplies in handheld devices, as well as for providing auxiliary power in industrial and automotive systems.

Product Summary

Microchip Technology's MIC2141YM5-TR is a testament to their commitment to providing innovative and reliable power management solutions. It combines performance, efficiency, and compactness, making it a preferred choice for engineers and designers looking to optimize their power systems without compromising on space or power delivery.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.2370
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.1282
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.3878
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9508 $66.5560
170+ $0.7801 $132.6170
260+ $0.7554 $196.4040
355+ $0.7321 $259.8955
460+ $0.7076 $325.4960
615+ $0.6339 $389.8485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,448 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess