EN
  • EN
  • DE

MIC2142BM5

Part No MIC2142BM5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 0.2A SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.2V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.2V
Maximum Output Voltage 22V
Output Current 200mA
Frequency - Switching 330kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058512-MIC2142BM5
Ultra Librarian 3D Model Ultra Librarian MIC2142BM5 CAD Model

Description

Microchip Technology's MIC2142BM5: A High-Efficiency Synchronous Step-Down Regulator

The MIC2142BM5 from Microchip Technology is a compact, highly efficient, synchronous buck (step-down) regulator designed to meet the stringent power requirements of modern portable and fixed electronics. This regulator is part of Microchip's extensive range of power management solutions, which are renowned for their reliability and performance.

With an input voltage range of 2.5V to 5.5V, the MIC2142BM5 is versatile and can operate from standard 3.3V or 5V power rails, making it ideal for battery-powered applications, including smartphones, tablets, and other personal electronics. It can also be used in point-of-load applications where a regulated lower voltage is required from a higher voltage source.

The MIC2142BM5 regulator features an integrated high-side and low-side switch, which allows for synchronous rectification, providing improved efficiency compared to traditional non-synchronous regulators. This efficiency is crucial for maximizing battery life and reducing heat in compact electronic devices.

One of the key benefits of the MIC2142BM5 is its small form factor. It is available in a tiny 5-pin SOT-23 package, making it an excellent choice for space-constrained applications. Despite its small size, it delivers impressive performance with a constant switching frequency of 2MHz, which helps to minimize the size of external components and avoid interference with sensitive RF circuits typically found in wireless devices.

The device also features internal compensation, which simplifies the design process by reducing the number of external components required. This not only saves space but also reduces the overall cost of the power supply design. Additionally, the MIC2142BM5 offers a range of safety features, including over-temperature protection and current limit protection, ensuring reliable operation under various conditions.

For design flexibility, the MIC2142BM5 provides an adjustable output voltage which can be set with external resistors. This allows designers to tailor the output voltage to the specific needs of their application, ensuring compatibility with a wide range of loads.

In summary, Microchip Technology's MIC2142BM5 synchronous step-down regulator is a powerful, efficient, and compact solution for modern electronics requiring a lower operating voltage. Its ease of use, combined with high efficiency and a small footprint, makes it an ideal choice for a wide array of portable and fixed applications.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,210 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess