EN
  • EN
  • DE

MIC2166YMME-TR

Part No MIC2166YMME-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 10-Pin MSOP EP T/R / IC REG CTRLR BUCK 10TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Hyper Speed Control
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 28 V
Frequency - Switching 600kHz
Duty Cycle (Maximum) 82%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 788464-MIC2166YMME-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2166
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC2166YMME-TR CAD Model

Description

Microchip Technology MIC2166YMME-TR DC/DC Converter

The MIC2166YMME-TR from Microchip Technology is a high-efficiency, integrated synchronous step-down (buck) regulator that is designed to provide a compact and robust power management solution for a wide range of applications. This versatile device is capable of delivering up to 4A of continuous output current with excellent load and line regulation, making it an ideal choice for powering complex circuits in space-constrained environments.

The MIC2166YMME-TR operates over a wide input voltage range of 4.5V to 19V, which allows it to be used in systems powered from various sources including standard 5V, 12V, and intermediate bus voltages. The output voltage is adjustable from 0.8V to 5.5V, giving designers the flexibility to use the same part for different voltage rails in their system. This adaptability is particularly useful in applications such as point-of-load conversions, networking, telecommunications, and industrial systems.

One of the key features of the MIC2166YMME-TR is its high efficiency, which is achieved through the use of internal synchronous rectification and a proprietary control scheme. This efficiency minimizes power loss and heat generation, thereby enhancing system reliability and performance. Furthermore, the device supports a range of switching frequencies from 200kHz to 600kHz, which can be optimized for either efficiency or component size depending on the application requirements.

The MIC2166YMME-TR is available in a compact 10-pin 3mm x 3mm DFN package, which is suitable for automated assembly processes and space-constrained applications. The package is RoHS compliant and is designed to meet the rigorous standards of industrial and automotive applications. Additionally, the device includes a range of built-in protection features such as over-temperature protection, under-voltage lockout, and over-current protection, which help to safeguard the system against various fault conditions.

Overall, the MIC2166YMME-TR is a highly versatile and efficient solution for DC/DC conversion, offering design flexibility, robust protection features, and high performance in a small footprint, making it an excellent choice for a wide variety of power management applications.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9450 $58.3500
75+ $1.5962 $119.7150
115+ $1.5465 $177.8475
155+ $1.4957 $231.8335
200+ $1.4461 $289.2200
270+ $1.2971 $350.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess