EN
  • EN
  • DE

MIC2169YMM-TR

Part No MIC2169YMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 14.5 V
Frequency - Switching 500kHz
Duty Cycle (Max) 92%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP
Win Source Part Number 1075964-MIC2169YMM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2169YMM-TR CAD Model

Description

Microchip Technology's MIC2169YMM-TR: High-Efficiency Synchronous Buck Controller

The MIC2169YMM-TR from Microchip Technology is a high-performance, fully-integrated synchronous buck controller designed for efficient DC-DC power conversion. This advanced controller is ideal for a wide range of applications, including computing systems, telecommunication equipment, and industrial devices, where efficient power management is crucial.

The MIC2169YMM-TR operates over a wide input voltage range of 4.5V to 75V, making it versatile enough to handle various input sources and power supply requirements. This flexibility is a significant advantage for designers looking to create robust power systems that can accommodate fluctuating or unpredictable input voltages.

One of the key features of the MIC2169YMM-TR is its high efficiency, which is achieved through its synchronous buck topology. This topology allows for lower power losses compared to traditional non-synchronous regulators, resulting in better power conversion efficiency and reduced heat generation. This is particularly important in compact or thermally constrained environments.

The device also boasts a wide output voltage range, which is adjustable from 0.8V to 0.9×VIN, providing the flexibility needed to power a variety of loads. Its programmable switching frequency, from 100kHz to 1MHz, allows designers to optimize the performance of their power supply for specific applications, balancing efficiency and component size.

Furthermore, the MIC2169YMM-TR comes with a host of protection features to ensure the longevity and reliability of the end application. These include undervoltage lockout (UVLO), thermal shutdown, and overcurrent protection (OCP). The device is also equipped with a soft-start feature to minimize inrush current during startup, reducing stress on the power supply components.

Packaged in a compact 10-pin MSOP with a thermally efficient exposed pad, the MIC2169YMM-TR is designed for space-constrained applications. The exposed pad design helps in heat dissipation, allowing the device to operate reliably over a wide temperature range.

In summary, the MIC2169YMM-TR synchronous buck controller from Microchip Technology is a powerful solution for creating efficient, reliable, and flexible power management systems. Its wide input and output voltage ranges, high efficiency, and comprehensive protection features make it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0469 $57.8911
47+ $2.5006 $117.5282
72+ $2.4220 $174.3840
99+ $2.3435 $232.0065
128+ $2.2661 $290.0608
171+ $2.0316 $347.4036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess