Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 14 V
Frequency - Switching 100kHz, 200kHz, 400kHz
Duty Cycle (Max) 85%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1075990-MIC2186BM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2186BM-TR CAD Model

Description

Microchip Technology's MIC2186BM-TR DC/DC Converter

The MIC2186BM-TR from Microchip Technology is a high-efficiency, synchronous buck regulator designed for a wide range of applications. Its compact size and high level of integration make it an ideal choice for space-constrained environments, while its robust feature set ensures performance and reliability.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, typically from 4.5V to 19V, making it versatile for various systems.
  • Output Voltage: The output voltage is adjustable, which allows for a high degree of flexibility in matching the voltage requirements of the load.
  • High Efficiency: With its synchronous rectification and low quiescent current, the MIC2186BM-TR is designed to achieve high efficiency across a wide load range, which is crucial for battery-powered applications.
  • Frequency Synchronization: The device offers a frequency synchronization feature to minimize system interference and noise, which is particularly useful in sensitive RF or audio applications.
  • Thermal Management: It includes thermal shutdown protection, ensuring safe operation by preventing overheating.
  • Current Mode Operation: This feature provides fast transient response and cycle-by-cycle current limiting, enhancing the protection for the regulator and the load.
  • Packaging: The MIC2186BM-TR comes in a small MSOP-10 package, which is optimal for compact designs.

Applications

The versatility of the MIC2186BM-TR makes it suitable for a wide range of applications, including but not limited to:

  • Portable devices and battery-powered equipment
  • Networking systems and telecommunications
  • Industrial power supplies
  • Automotive electronics
  • Consumer electronics

Overall, Microchip Technology's MIC2186BM-TR stands out as a reliable and efficient solution for designers looking to implement a high-performance power management system in their next project.

You May Also Be Interested in

Texas Instruments
Cascaded PWM Controller
Lowest to $3.0534
ECAD model for LM5041BMTCX/NOPB
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8DIP
Lowest to $6.0445
ECAD model for LT1432CN8
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SMBT1108LT1G
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $11.2958
ECAD model for ZL6105ALAFTKR5646
Infineon Technologies
SYNCHRONOUS PWM CONTROLLER FOR TERMINATION POWER SUPPLY APPLICATIONS | IC REG CTRLR BUCK/BOOST 14SOIC
Need more? Email Us
ECAD model for IRU3038CS
Renesas Electronics America
Flexible Double Ended Voltage and Current Mode PWM Controllers | IC REG CTRLR MULT TOP 16TSSOP
Lowest to $1.8349
ECAD model for ISL6740IVZ
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for ZL6105ALAFTKR5649
Renesas Electronics America
Single Sync Buck PWM Controller for Broadband Gateway Applications | IC REG CTRLR BUCK 14SOIC
Lowest to $2.2820
ECAD model for ISL6439CBZ
Semtech Corporation
IC PWM CTLR 8MSOP / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SC2664

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention