EN
  • EN
  • DE

MIC21LV33YML-TR

Part No MIC21LV33YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 36V DUAL PHASE COT BUCK CTLR / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Package Tape & Reel
Output Type Adjustable
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 36V
Frequency - Switching 100kHz ~ 1MHz
Duty Cycle (Max) 85%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number MIC21LV33
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342932-MIC21LV33YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC21LV33YML-TR CAD Model

Description

Product Overview: MIC21LV33YML-TR from Microchip Technology

The MIC21LV33YML-TR is a high-performance, low-voltage, precision operational amplifier from Microchip Technology, designed to cater to a wide array of applications requiring accuracy and stability. This component is particularly suitable for battery-powered devices, portable equipment, and other systems where power efficiency is crucial.

Key Features

  • Low Voltage Operation: The operational amplifier is capable of functioning at a supply range of 1.8V to 5.5V, making it versatile for various low-voltage applications.
  • Low Quiescent Current: With a typical quiescent current of just 17µA, the MIC21LV33YML-TR ensures energy-efficient operation, which is essential for prolonging battery life in portable devices.
  • High Output Drive Capability: The device can deliver a high output current, which allows it to drive heavier loads when required.
  • Rail-to-Rail Output: The rail-to-rail output feature enables the op-amp to swing its output voltage close to the supply rails, maximizing signal dynamic range.
  • Stable with Capacitive Loads: The MIC21LV33YML-TR remains stable even when driving capacitive loads, a critical feature for maintaining signal fidelity in various applications.

Applications

The operational amplifier is well-suited for a range of applications, including but not limited to:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Interfaces
  • Active Filters
  • Medical Devices
  • Audio and Signal Conditioning

Package and Availability

The MIC21LV33YML-TR comes in a compact 6-pin 1.6x1.6mm DFN package, providing a space-saving solution for densely packed PCBs. The product is available in tape and reel format, denoted by the "-TR" suffix, which facilitates automated assembly processes for high-volume production.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC21LV33YML-TR is no exception. It is designed to meet the stringent requirements of industrial and consumer applications, ensuring reliability and performance in the most demanding conditions.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Infineon Technologies
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6302 $57.8644
54+ $2.1582 $116.5428
83+ $2.0907 $173.5281
115+ $2.0233 $232.6795
148+ $1.9559 $289.4732
198+ $1.7535 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess