The MIC2211-1.8/2.8BML is a highly efficient, dual linear voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust component is specifically engineered to deliver two distinct output voltages, 1.8V and 2.8V, which are commonly required by modern electronic devices. It is an ideal power management solution for portable and battery-powered applications where space is at a premium and energy efficiency is paramount.
Key Features:
- Dual Output Voltages: The device provides two regulated outputs, 1.8V and 2.8V, making it versatile for powering various sections of an electronic system.
- High Accuracy: Output voltage accuracy is maintained within ±2%, ensuring reliable operation of sensitive electronic circuits.
- Low Dropout: The MIC2211 operates with a low dropout voltage, which enhances efficiency by minimizing the difference between the input and output voltages.
- Power Good (PG) Output: This feature allows for system monitoring and sequencing, as the PG output indicates when the output voltages are within regulation.
- Thermal Shutdown: Integrated thermal shutdown protection safeguards the device against overheating, enhancing system reliability.
- Current Limit Protection: The built-in current limit protection prevents damage to the device under excessive load conditions.
Applications:
The MIC2211-1.8/2.8BML is suitable for a wide range of applications, including:
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Portable Media Players
- Digital Cameras
- GPS Devices
- Other Portable Battery-Powered Devices
Package and Availability:
The device is available in a compact 10-pin 2x2mm MLF® package, which allows for a minimal footprint on the PCB. The MIC2211-1.8/2.8BML is part of Microchip's commitment to providing power management solutions that meet the needs of today's advanced electronic systems. For detailed specifications, availability, and ordering information, please visit the Microchip Technology website or contact an authorized distributor.