The MIC2211-2.7/1.8YML is a high-performance, dual low-dropout linear regulator (LDO) integrated circuit from Microchip Technology, designed to deliver a stable and reliable power supply in a variety of electronic applications. This compact and efficient component is ideal for space-constrained and power-sensitive designs, providing two independently regulated output voltages from a single input supply.
Key Features
- Output Voltage: The MIC2211 offers two regulated outputs, with fixed voltage options of 2.7V and 1.8V, suitable for powering core and peripheral circuits.
- High Output Accuracy: Ensures precise voltage regulation with an accuracy of ±2%, maintaining stable operation even under varying load conditions.
- Low Dropout: Features a low dropout voltage, which enhances efficiency by allowing operation closer to the input supply voltage.
- Current Capability: Capable of delivering up to 150mA (output 1) and 300mA (output 2), meeting the requirements of a wide range of applications.
- Thermal Shutdown: Built-in thermal shutdown protection prevents damage from overheating, enhancing the longevity and reliability of the device.
- Power-Saving Mode: Offers a power-saving mode that reduces quiescent current, optimizing battery life for portable devices.
Applications
The MIC2211-2.7/1.8YML is versatile and can be used in various applications, including but not limited to:
- Mobile phones and PDAs
- Portable media players
- Wireless LAN devices
- GPS receivers
- Digital cameras
Package and Availability
The device is available in a compact 10-pin 2x2mm MLF® package, which is RoHS compliant and suitable for automated assembly processes. The MIC2211-2.7/1.8YML offers an operating temperature range of -40°C to +125°C, catering to a broad spectrum of environmental conditions.
For more information about the MIC2211-2.7/1.8YML, including detailed specifications, application notes, and ordering information, please visit the Microchip Technology website or contact their sales and support team.