EN
  • EN
  • DE

MIC2211-AAYML-TR

Part No MIC2211-AAYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A/0.3A 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Cut Reel
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 5 V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 101518-MIC2211-AAYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2211-AAYML-TR CAD Model

Description

Microchip Technology's MIC2211-AAYML-TR Power Management IC

The MIC2211-AAYML-TR is a robust power management integrated circuit (PMIC) designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular component is well-suited for a wide array of applications, ranging from mobile phones to personal digital assistants (PDAs), and other portable electronic devices where efficient power management is crucial.

Key Features

  • Dual LDOs: The MIC2211 contains two low-dropout regulators (LDOs) that ensure a stable power supply with a low voltage drop, even when the input and output voltage are close.
  • High Output Accuracy: This PMIC provides high accuracy in output voltage, which is essential for sensitive electronic components that require precise voltages for optimal performance.
  • Low Noise Performance: The MIC2211 is designed to minimize noise, making it an excellent choice for noise-sensitive applications such as audio and RF circuits.
  • Power Good (PG) Output: The inclusion of a PG output allows for system monitoring and provides an additional layer of safety by indicating when the output voltages are within their acceptable ranges.
  • Thermal Shutdown: A built-in thermal shutdown feature helps protect the device from damage due to overheating, ensuring long-term reliability.
  • Current Limit Protection: The MIC2211 also incorporates current limit protection to safeguard against excessive current that could potentially harm the device or the system it is powering.

Package and Availability

The MIC2211-AAYML-TR is offered in a compact, 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications. The "TR" suffix indicates that the device is provided in tape and reel packaging, which facilitates automated assembly processes for mass production. Microchip Technology's commitment to quality ensures that this PMIC meets the stringent requirements of the industry, providing reliable and efficient power management solutions.

Applications

With its versatile features and compact design, the MIC2211-AAYML-TR is an excellent choice for managing power in a wide range of electronic devices. Its dual LDOs, low noise characteristics, and protection features make it particularly well-suited for portable electronics where efficient and reliable power management is of the utmost importance.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess