EN
  • EN
  • DE

MIC2211-FGBML-TR

Part No MIC2211-FGBML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V/1.8V 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.5V, 1.8V
Voltage Dropout (Maximum) 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB ~ 40dB (1KHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-VFDFN Exposed Pad, 10-MLF
Manufacturer Package 10-MLF (3x3)
Win Source Part Number 788476-MIC2211-FGBML-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2211-FGBML-TR CAD Model

Description

Microchip Technology's MIC2211-FGBML-TR Power Management IC

The MIC2211-FGBML-TR from Microchip Technology is a highly efficient, low-noise, dual-output power management integrated circuit (PMIC) designed to meet the stringent power requirements of portable electronic devices. This compact and versatile component is an excellent choice for a wide range of applications, including smartphones, tablets, wireless headphones, and other small form-factor electronics that require reliable and consistent power delivery.

Key Features and Benefits

  • Dual LDO Regulators: The MIC2211-FGBML-TR is equipped with two low-dropout linear regulators that can provide stable output voltages with low noise, making it ideal for powering sensitive analog and digital circuits.
  • High Efficiency: Designed for efficiency, this PMIC minimizes power loss, thereby extending battery life in portable devices. Its low quiescent current ensures minimal power draw when the device is in standby mode.
  • Adjustable Output Voltage: The output voltage of each LDO is adjustable, providing design flexibility to match the voltage requirements of various loads.
  • Low Noise Performance: The MIC2211-FGBML-TR boasts excellent power supply rejection ratio (PSRR) and low output noise, which is crucial for maintaining the integrity of power supplied to noise-sensitive components such as RF circuits and audio codecs.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the connected load from damage due to overheating and overcurrent conditions.
  • Small Package Size: The PMIC comes in a compact, leadless 10-pin 2x2mm MLF® package, making it suitable for space-constrained applications.

Applications

The MIC2211-FGBML-TR is versatile enough to be used in a variety of applications where power efficiency and space savings are critical. Some common applications include:

  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Smart Wearables
  • Healthcare Monitoring Devices

With its robust feature set and Microchip's reputation for quality, the MIC2211-FGBML-TR is a reliable choice for designers looking to optimize their power management solutions in compact and power-sensitive electronics.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess