EN
  • EN
  • DE

TMS320DM365ZCE30

Part No TMS320DM365ZCE30
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 338NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 300MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.35V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 338-NFBGA (13x13)
Win Source Part Number 083293-TMS320DM365ZCE30
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DM365ZCE30 CAD Model

Description

The Texas Instruments TMS320DM365ZCE30 is a high-performance, low-power digital media system-on-chip (DMSoC) designed for a wide range of applications, including:

  • Human-machine interfaces (HMIs)
  • Machine vision
  • Industrial automation
  • Security and surveillance
  • Home automation
  • Medical devices
  • Point-of-sale (POS) systems
  • Portable media players
  • Set-top boxes
  • Gaming consoles

The TMS320DM365ZCE30 features a 300MHz ARM926EJ-S core and a 475MHz C6416+ DSP core. It also integrates a wide range of peripherals, including:

  • 2D graphics accelerator
  • Video encoder/decoder
  • Audio codecs
  • Ethernet
  • USB
  • SPI
  • I2C
  • McBSP

The TMS320DM365ZCE30 is available in a 338-pin LFBGA package and operates over a temperature range of 0°C to 85°C.

Features and Benefits

  • High-performance ARM926EJ-S and C6416+ cores
  • Integrated 2D graphics accelerator, video encoder/decoder, and audio codecs
  • Wide range of peripherals, including Ethernet, USB, SPI, I2C, and McBSP
  • Low power consumption
  • Compact 338-pin LFBGA package
  • Wide operating temperature range

Applications

  • Human-machine interfaces (HMIs)
  • Machine vision
  • Industrial automation
  • Security and surveillance
  • Home automation
  • Medical devices
  • Point-of-sale (POS) systems
  • Portable media players
  • Set-top boxes
  • Gaming consoles

Development Tools and Support

Texas Instruments provides a wide range of development tools and support for the TMS320DM365ZCE30, including:

  • Evaluation modules
  • Software development kits (SDKs)
  • Code libraries
  • Technical support

Conclusion

The TMS320DM365ZCE30 is a powerful and versatile DMSoC that is well-suited for a wide range of applications. It offers a high-performance ARM926EJ-S core, a 475MHz C6416+ DSP core, and a wide range of integrated peripherals. The TMS320DM365ZCE30 is also available in a compact 338-pin LFBGA package and operates over a wide temperature range. Texas Instruments provides a wide range of development tools and support for the TMS320DM365ZCE30, making it an easy-to-use platform for developing embedded systems.

Here are some additional details about the TMS320DM365ZCE30:

  • The ARM926EJ-S core is a 32-bit RISC processor that is optimized for low power consumption and high performance. It features a 5-stage pipeline, a multiply-accumulate (MAC) unit, and a floating-point unit (FPU).
  • The C6416+ DSP core is a 64-bit fixed-point DSP that is optimized for high-performance signal processing. It features eight VLIW pipelines, eight MAC units, and eight address generation units.
  • The 2D graphics accelerator supports a variety of graphics functions, including drawing lines, circles, and rectangles, and filling shapes. It also supports hardware-accelerated JPEG and MPEG decoding.
  • The video encoder/decoder supports a variety of video formats, including H.264, MPEG-4, and MJPEG. It also supports hardware-accelerated video scaling and cropping.
  • The audio codecs support a variety of audio formats, including MP3, AAC, and PCM. They also support hardware-accelerated audio mixing and playback.
  • The TMS320DM365ZCE30 includes a wide range of other peripherals, such as Ethernet, USB, SPI, I2C, and McBSP. These peripherals allow the TMS320DM365ZCE30 to connect to a variety of external devices, such as networks, storage devices, and sensors.

Overall, the TMS320DM365ZCE30 is a powerful and versatile DMSoC that is well-suited for a wide range of applications. It offers a high-performance ARM926EJ-S core, a 475MHz C6416+ DSP core, and a wide range of integrated peripherals. 

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.4885 $54.9770
5+ $22.5546 $112.7730
7+ $21.8498 $152.9486
10+ $21.1450 $211.4500
13+ $20.4402 $265.7226
17+ $18.3257 $311.5369
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,246 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess