EN
  • EN
  • DE

MIC2211-FOYML-TR

Part No MIC2211-FOYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V/2.9V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V, 2.9V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076006-MIC2211-FOYML-TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian MIC2211-FOYML-TR CAD Model

Description

Introducing the MIC2211-FOYML-TR from Microchip Technology

The MIC2211-FOYML-TR is an impressive power management integrated circuit (PMIC) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient device is specifically engineered to cater to the demanding needs of modern electronic applications, providing reliable power supply solutions with its advanced features.

Key Features

  • Dual LDO Regulators: The MIC2211 comes equipped with two low-dropout (LDO) regulators, ensuring clean and stable voltage supply to sensitive components.
  • High PSRR: With a high power supply rejection ratio (PSRR), this device effectively minimizes noise and ripple from the power supply, which is crucial for maintaining the performance of noise-sensitive circuits.
  • Low Quiescent Current: It boasts low quiescent current that enhances power efficiency, making it ideal for battery-powered devices where power conservation is paramount.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, thereby ensuring safe operation and longevity of the product.
  • Current Limit Protection: The MIC2211 also includes current limit protection to prevent damage from overcurrent conditions.

Applications

The versatile nature of the MIC2211-FOYML-TR allows it to be used across a wide range of applications. It is particularly well-suited for portable electronics, such as smartphones and tablets, where efficient power management is critical. Additionally, it finds use in wireless peripherals, GPS devices, and other compact, power-sensitive gadgets.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2211-FOYML-TR is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliable performance in a variety of operating conditions. The device comes in a small, leadless 10-pin 2x2mm MLF® package, which is perfect for space-constrained applications.

With its robust feature set and Microchip's reputation for reliability, the MIC2211-FOYML-TR is an excellent choice for designers looking to enhance the power management systems of their next-generation electronic devices.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess