EN
  • EN
  • DE

MIC2211-OOYML-TR

Part No MIC2211-OOYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.9V 0.15A/0.3A 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.9V, 2.9V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.9V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 110642-MIC2211-OOYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2211-OOYML-TR CAD Model

Description

Product Overview: MIC2211-OOYML-TR from Microchip Technology

The MIC2211-OOYML-TR is a high-performance, highly integrated power management solution from Microchip Technology, designed to cater to the demanding needs of complex electronic systems. This device is part of Microchip's extensive lineup of power management ICs, which are widely recognized for their efficiency, reliability, and versatility.

Key Features

  • Integrated Dual LDOs: The MIC2211 comes with two low-dropout linear regulators (LDOs) that offer excellent noise performance, making it ideal for noise-sensitive applications such as RF or audio circuits.
  • High PSRR and Low Noise: With a high power supply rejection ratio (PSRR) and low output noise, this device ensures clean and stable voltage, which is crucial for maintaining the integrity of sensitive signals.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and making it suitable for battery-powered operations.
  • Adjustable Output Voltage: Users can set the output voltage of the LDOs to meet specific requirements, providing design flexibility.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device from excessive temperature and current, enhancing the overall durability of the system.
  • Power Good (PG) Output: The inclusion of a PG output allows for system power sequencing and monitoring, ensuring that downstream components operate within their specified voltage ranges.

Applications

The MIC2211-OOYML-TR is a versatile component that can be used in a variety of applications including:

  • Portable Devices and Wearable Electronics
  • Wireless Handsets and Modules
  • Audio and Video Equipment
  • Medical Devices
  • Industrial and Instrumentation Systems

Packaging and Availability

The MIC2211-OOYML-TR is available in a compact, lead-free 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications. The device is also provided in tape and reel packaging, denoted by the 'TR' suffix, facilitating efficient handling and manufacturing processes. As with all Microchip products, this IC is manufactured to high standards, ensuring consistent performance and quality.

You May Also Be Interested in

Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess