EN
  • EN
  • DE

MIC2211-PSYML-TR

Part No MIC2211-PSYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/3.3V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V, 3.3V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 319753-MIC2211-PSYML
Ultra Librarian 3D Model Ultra Librarian MIC2211-PSYML-TR CAD Model

Description

Microchip Technology MIC2211-PSYML-TR

The MIC2211-PSYML-TR is a high-performance, low-noise LDO (Low Dropout Regulator) from Microchip Technology, designed to provide a stable and reliable power supply for sensitive electronic components. This regulator is particularly suitable for applications requiring low voltage drop, high current capability, and excellent transient response.

Key Features

  • Output Voltage: The MIC2211 offers a precise output voltage, which is critical for maintaining the performance of sensitive circuits.
  • High Current Capability: It can deliver a high output current, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: With its low dropout design, the MIC2211 ensures efficient operation even when the input voltage is very close to the output voltage, which is beneficial for battery-powered applications.
  • Low Noise: This LDO features low output noise, which is essential for noise-sensitive applications such as RF or precision analog circuits.
  • Stable with Ceramic Capacitors: The MIC2211 is stable with low-cost ceramic output capacitors, which reduces the overall cost and size of the power supply design.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and current limit features to protect against over-temperature and overcurrent conditions.
  • Package: The device is available in a small, lead-free package, making it ideal for space-constrained applications.

Applications

The MIC2211-PSYML-TR is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Wireless LAN devices
  • RF applications
  • PDAs and smartphones
  • Portable media players
  • Medical devices
  • Power management for DSPs, FPGAs, and microcontrollers

With its superior power supply performance and protection features, the MIC2211-PSYML-TR is an excellent choice for designers looking to improve the reliability and efficiency of their electronic products. Its small footprint and compatibility with ceramic capacitors make it a convenient and cost-effective solution for modern, compact electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4347 $64.5615
100+ $1.1772 $117.7200
155+ $1.1404 $176.7620
210+ $1.1036 $231.7560
275+ $1.0669 $293.3975
365+ $0.9565 $349.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess