EN
  • EN
  • DE

MIC2211-SSBML-TR

Part No MIC2211-SSBML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A/0.3A 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 3.3V, 3.3V
Voltage Dropout (Maximum) 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB ~ 40dB (1KHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-VFDFN Exposed Pad, 10-MLF
Manufacturer Package 10-MLF (3x3)
Win Source Part Number 788479-MIC2211-SSBML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2211-SSBML-TR CAD Model

Description

Microchip Technology's MIC2211-SSBML-TR: A High-Performance Power Management IC

The MIC2211-SSBML-TR is a state-of-the-art power management integrated circuit (PMIC) from Microchip Technology, designed to cater to the demanding needs of modern electronic devices. This compact and efficient IC is an ideal solution for space-constrained applications, delivering optimal performance with its dual 150mA LDO (Low Dropout Regulator) in a small 6-pin 2x2mm MLF® package.

Key Features and Benefits

  • High Efficiency: The MIC2211 provides high efficiency, which is crucial for battery-powered devices, ensuring extended battery life and reliable operation.
  • Dual LDOs: Equipped with two LDOs, it allows for simultaneous regulation of different voltage levels, which can be critical for powering various subsystems within an electronic device.
  • Low Dropout: The low dropout feature means that the regulator can maintain its output regulation with a minimal difference between the input and output voltages, which is beneficial when the supply voltage is close to the output voltage.
  • Small Footprint: The 6-pin 2x2mm MLF® package is designed for minimal space usage, which is perfect for portable devices where space is at a premium.
  • Thermal and Overcurrent Protection: The IC includes built-in thermal shutdown and current limit protection features, safeguarding the device from damage due to overheating or excessive current draw.

Applications

The MIC2211-SSBML-TR is versatile and can be used in a wide range of applications, including but not limited to:

  • Mobile Phones
  • Wireless Handsets and WLAN
  • Portable Media Players
  • Digital Cameras
  • Handheld Devices

Product Specifications

Microchip's MIC2211-SSBML-TR operates within an input voltage range of 2.25V to 5.5V, which is suitable for most low-power applications. The dual LDOs can be independently set to fixed output voltages, giving designers flexibility in their power supply design. The product is also RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

For engineers and designers looking for a reliable and compact power management solution, the MIC2211-SSBML-TR by Microchip Technology is an excellent choice that combines performance, efficiency, and versatility in a tiny package.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2307 $61.5350
115+ $1.0099 $116.1385
180+ $0.9783 $176.0940
245+ $0.9468 $231.9660
320+ $0.9151 $292.8320
425+ $0.8205 $348.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess