EN
  • EN
  • DE

MIC2212-KMBML-TR

Part No MIC2212-KMBML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.6V/2.8V 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 2.6V, 2.8V
Voltage Dropout (Maximum) 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB ~ 40dB (1KHz ~ 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-VFDFN Exposed Pad, 10-MLF
Manufacturer Package 10-MLF (3x3)
Win Source Part Number 788482-MIC2212-KMBML-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2212-KMBML-TR CAD Model

Description

The MIC2212-KMBML-TR is a high-performance, dual linear regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This component offers a compact and efficient solution for powering advanced portable devices, where space and power efficiency are at a premium.

Key Features:

  • Dual Channel: The MIC2212 contains two independent regulators, allowing for simultaneous management of different voltage levels within a single package. This feature is particularly useful for systems that require multiple regulated voltages.
  • High Output Accuracy: It provides a high level of output voltage accuracy, which is essential for sensitive electronic devices that demand stable power supply conditions.
  • Low Dropout: The device features a low dropout voltage, making it efficient in converting input voltage to output voltage with minimal loss, thereby conserving battery life in portable applications.
  • Power Good (PG) Output: An integrated Power Good output indicates when the output voltage is within regulation, which is vital for power sequencing and system reliability.
  • Thermal Shutdown: The MIC2212 includes a thermal shutdown mechanism to protect the device from overheating, ensuring long-term reliability and safety.
  • Current Limit Protection: Built-in current limit protection prevents damage to the regulator during fault conditions, such as output short circuits or overloads.

Applications:

The MIC2212-KMBML-TR is ideal for a wide range of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wireless LAN Cards
  • GPS Receivers
  • Digital Cameras
  • Handheld Gaming Consoles

Package and Availability:

The device is available in a compact 10-pin 2x2mm MLF® package, which is suitable for space-constrained applications. The "-TR" suffix indicates that the product is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production. The MIC2212-KMBML-TR is a testament to Microchip Technology's commitment to providing power management solutions that meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2506 $58.8910
565+ $0.2056 $116.1640
870+ $0.1998 $173.8260
1,200+ $0.1929 $231.4800
1,545+ $0.1871 $289.0695
2,070+ $0.1675 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,885 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess