EN
  • EN
  • DE

ADT9-1T+

Part No ADT9-1T+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:9 CORE & WIRE TRANSFORMER, 1 -
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 1MHz ~ 250MHz
Phase Difference
Insertion Loss (Max) 2.0dB
Return Loss (Min) 8.05dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 44570-ADT9-1T+
Ultra Librarian 3D Model Ultra Librarian ADT9-1T+ CAD Model

Description

Features and Benefits of ADT9-1T+

  • High power handling
  • Excellent impedance matching
  • Broad frequency range

The ADT9-1T+ is expertly designed for signal processing applications requiring high power handling and superior impedance matching. With its broad frequency range, this transformer is ideal for efficient signal transmission and conversion.

Applications

  • RF applications
  • Telecommunications
  • Signal processing projects

The ADT9-1T+ provides outstanding reliability and performance, making it a top choice for professionals working in RF applications and telecommunications.

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $1.7487
Mini-Circuits
Surface Mount RF Transformer
Lowest to $5.7347
Mini-Circuits
RF Transformer
Lowest to $9.1543
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722
Mini-Circuits
Lowest to $14.0734
Murata Electronics North America
Operating Temperature Range
Lowest to $0.1652
TDK Corporation
Need more? Email Us
Mini-Circuits
Lowest to $4.7066
M/A-Com Technology Solutions
1:1 FLUX COUPLED TRANS .3-200MHZ
Lowest to $1.7403

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5676 $54.2704
9+ $11.1324 $100.1916
14+ $10.7845 $150.9830
20+ $10.4366 $208.7320
25+ $10.0887 $252.2175
34+ $9.0451 $307.5334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess