EN
  • EN
  • DE

MIC2212-LOYML-TR

Part No MIC2212-LOYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.7V/2.9V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.7V, 2.9V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076036-MIC2212-LOYML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2212-LOYML-TR CAD Model

Description

The MIC2212-LOYML-TR is a high-performance, dual linear voltage regulator developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision voltage regulator is designed to deliver optimal performance in a variety of applications, making it a versatile choice for designers seeking reliable power management solutions.

Key Features

  • Dual Output: The MIC2212 incorporates two independent regulators, providing designers with the flexibility to power multiple subsystems or ICs from a single device.
  • High Accuracy: With tight output voltage accuracy, this component ensures stable and reliable operation for sensitive electronic circuits.
  • Low Dropout: The low dropout voltage feature enables efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving efficiency.
  • Thermal and Overcurrent Protection: Built-in safety features include thermal shutdown and current limit protection, safeguarding the device and the system from potential damage due to overheating or excessive current draw.
  • Power Good Output: The 'power good' output indicator provides a status signal to the system when the output voltage is within nominal operation range, which is crucial for system reliability and performance monitoring.
  • Small Footprint: The MIC2212 is available in a compact package, making it an ideal solution for space-constrained applications.

Applications

The MIC2212-LOYML-TR is suitable for a wide range of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wireless LAN Devices
  • Battery-Powered Equipment
  • Microprocessor/ Microcontroller Power Supplies

Product Specifications

The MIC2212-LOYML-TR operates within an input voltage range of 2.25V to 5.5V, making it compatible with most common system power rails. The dual outputs are capable of delivering up to 150mA of current each, with the ability to set the output voltage from 1.0V to 3.6V using external resistors. It is offered in a small 10-pin 2x2mm MLF® package, which is RoHS compliant and suitable for automated assembly processes.

With its robust feature set and Microchip's commitment to quality, the MIC2212-LOYML-TR stands out as a reliable and efficient solution for power management in a variety of electronic systems.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess