EN
  • EN
  • DE

MIC2212-MKYML-TR

Part No MIC2212-MKYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V/2.6V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V, 2.6V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 319759-MIC2212-MKYML TR
Ultra Librarian 3D Model Ultra Librarian MIC2212-MKYML-TR CAD Model

Description

Microchip Technology's MIC2212-MKYML-TR Power Management IC

The MIC2212-MKYML-TR is a high-performance, dual LDO (Low Drop-Out) regulator integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This power management IC is specifically engineered to meet the demands of space-constrained and power-sensitive applications, offering a compact, efficient, and reliable solution for a wide range of electronic devices.

Key Features:

  • Output Voltage Accuracy: The MIC2212 provides high precision with an output voltage accuracy of ±2%, ensuring stable and consistent power delivery to sensitive components.
  • Low Dropout Voltage: With its low dropout design, the MIC2212 can maintain regulation with minimal difference between the input and output voltages, which is essential for maximizing battery life in portable applications.
  • High Output Current: Each LDO in the MIC2212 is capable of delivering up to 150mA of output current, making it suitable for powering a variety of peripherals and core circuitry.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption when the device is in standby mode, further enhancing battery longevity.
  • Thermal Shutdown Protection: To ensure the reliability and longevity of the device, the MIC2212 includes thermal shutdown protection, which prevents damage due to overheating.
  • Current Limit Protection: The built-in current limit feature protects the device and the load from overcurrent conditions.

Applications:

The MIC2212-MKYML-TR is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Wireless LAN Cards
  • Portable Media Players
  • Digital Cameras
  • GPS Devices
  • Other Battery-Powered Devices

Packaging and Availability:

The MIC2212-MKYML-TR comes in a compact, 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications. It is available in tape and reel format, denoted by the "-TR" suffix, making it suitable for automated mass production processes. Microchip Technology ensures the availability of this high-quality power management solution, supporting the needs of both high-volume manufacturers and small-scale projects alike.

For designers seeking a reliable, efficient, and compact power management solution, the MIC2212-MKYML-TR from Microchip Technology stands out as an excellent choice, providing the performance and features necessary to maintain the integrity of today's sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2807 $59.2982
62+ $1.8713 $116.0206
96+ $1.8129 $174.0384
132+ $1.7544 $231.5808
171+ $1.6959 $289.9989
228+ $1.5204 $346.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess