EN
  • EN
  • DE

TCA4311DRG4

Part No TCA4311DRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8SOIC / I2C Buffer 3.3V/5V 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Number of Channels 1
Capacitance - Input 10pF
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 5.1mA
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 796495-TCA4311DRG4
Popularity Medium
Supply and Demand Status Limited
Family Name TCA4311
Introduction Date September 01, 2005
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TCA4311DRG4 CAD Model

Description

The Texas Instruments TCA4311DRG4 is a sophisticated I2C bus buffer designed to enable hot-swapping and bus isolation capabilities in I2C systems. This versatile device ensures that electronic components can be inserted into or removed from a live backplane without disrupting the communication on the I2C bus, making it an essential component for a wide range of applications, including server backplanes, telecommunication equipment, and modular systems that require dynamic reconfiguration.

Key Features

  • Hot-Swap Capability: The TCA4311DRG4 allows devices to be added or removed from the I2C bus without needing to power down the system, providing greater flexibility and reducing system downtime.
  • Bus Isolation: In the event of a fault or during insertion, the buffer isolates the failing or unpowered node to maintain the integrity of the I2C bus, ensuring that other devices on the bus can continue to communicate without interruption.
  • Voltage Level Translation: The device supports bidirectional voltage level translation between different logic levels, which is ideal for multi-voltage systems.
  • High Noise Immunity: Enhanced noise immunity features protect the bus from voltage spikes and transients, contributing to the overall reliability of the system.
  • Low Standby Current: The TCA4311DRG4 is designed for energy efficiency, with a low standby current that helps to minimize power consumption when the device is not actively driving the bus.

Applications

The TCA4311DRG4 is suitable for a variety of applications that require robust I2C communication and the flexibility to reconfigure systems without interruption. Its applications include:

  • Servers and network storage systems
  • Telecommunications and networking equipment
  • Industrial control systems
  • Modular electronics and hot-swappable components

Technical Specifications

  • Package: SOIC-8
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 2.3V to 5.5V

Overall, the TCA4311DRG4 from Texas Instruments is a highly reliable and functional I2C bus buffer that enhances the flexibility and maintainability of electronic systems. Its hot-swap and bus isolation features, combined with voltage level translation and noise immunity, make it an indispensable component for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess