EN
  • EN
  • DE

MIC2214-KNBML-TR

Part No MIC2214-KNBML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.6V/2.85V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, 10-MLF®
Case / Package 10-MLF® (3x3)
Family Name MIC2214
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2214-KNBML TR, MIC2214-KNBML TR-ND, MIC2214-KNBMLTR, MIC2214-KNBMLTR-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884655-MIC2214-KNBML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2214-KNBML-TR CAD Model

Description

MIC2214-KNBML-TR Power Management IC by Microchip Technology

The MIC2214-KNBML-TR is a robust, high-performance Power Management Integrated Circuit (PMIC) designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular PMIC is part of the MIC2214 series and is specifically engineered to cater to the demanding needs of portable and battery-powered electronics where efficient power management is crucial.

Key Features:

  • Dual LDO Regulators: The MIC2214 is equipped with two Low-Dropout (LDO) regulators, ensuring precise voltage regulation and a stable power supply to sensitive components.
  • High Output Accuracy: It offers excellent output accuracy, which is vital for maintaining the performance and reliability of the connected load.
  • Low Noise Operation: With its low-noise design, the MIC2214 provides a clean power supply, minimizing interference in sensitive applications such as RF or audio circuits.
  • Power Good (PG) Output: The inclusion of a Power Good output signal allows for system monitoring and sequencing, ensuring that downstream components are powered up in the correct order.
  • Thermal Shutdown Protection: The device incorporates thermal shutdown protection to safeguard against overheating, enhancing the overall durability and lifespan of both the PMIC and the system it powers.
  • Current Limit Protection: Current limit protection is included to prevent damage from overcurrent conditions, which is critical for maintaining system integrity under varying load conditions.

Applications:

The MIC2214-KNBML-TR is suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Handheld GPS Devices
  • Wireless Peripherals
  • Battery-Powered Equipment

Package and Availability:

The MIC2214 comes in a compact, lead-free 10-pin 2x2mm MLF® package, which is ideal for space-constrained designs. The "TR" suffix indicates that this component is offered in tape and reel packaging, facilitating efficient assembly for high-volume production. As with all Microchip products, the MIC2214-KNBML-TR is designed for long lifecycle availability, ensuring support and consistency for the duration of your product's lifespan.

Overall, the MIC2214-KNBML-TR PMIC is a testament to Microchip Technology's commitment to delivering high-quality power management solutions that meet the evolving needs of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5558 $62.2320
95+ $1.2767 $121.2865
145+ $1.2367 $179.3215
195+ $1.1968 $233.3760
250+ $1.1570 $289.2500
335+ $1.0372 $347.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess