EN
  • EN
  • DE

DAC7741YB

Part No DAC7741YB
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 16-Bit, Single Channel DIGITAL-TO-ANALOG CONVERTER With Internal Reference and Parallel Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166600-DAC7741YB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC7741YB CAD Model

Description

The DAC7741YB is a high-performance, single-channel, 16-bit digital-to-analog converter (DAC) from Texas Instruments designed to meet the stringent requirements of industrial applications such as process control, test equipment, and automated test systems. This precision DAC offers an exceptional combination of accuracy and speed, making it a go-to choice for engineers and designers seeking reliable and efficient data conversion solutions.

Key Features and Benefits

  • High Resolution: With its 16-bit resolution, the DAC7741YB provides fine granularity, ensuring detailed and precise analog output for critical applications.
  • Excellent Linearity: Integral nonlinearity (INL) and differential nonlinearity (DNL) are minimized, which translates to highly accurate and consistent performance over the entire output range.
  • Flexible Reference Inputs: The device supports both external and internal reference voltages, allowing designers to choose the best reference source for their specific application needs.
  • Programmable Output Range: Users can program the output voltage range, offering versatility for a wide array of use cases. This feature ensures compatibility with various sensors and actuators.
  • Settling Time: The DAC7741YB boasts a fast settling time, enabling rapid updates to the analog output which is critical in dynamic systems that require quick response times.
  • Interface Options: It features a standard serial interface for communication with microcontrollers or digital signal processors, simplifying integration into existing digital systems.

Applications

The DAC7741YB is ideal for a range of industrial applications, including:

  • Process control systems
  • Data acquisition systems
  • Automated test equipment
  • Industrial automation
  • Analog output modules

Reliability and Support

As with all Texas Instruments products, the DAC7741YB is built to the highest quality standards and is backed by TI's extensive technical support and reliability data. Engineers can design with confidence knowing that they are using a DAC from a leading semiconductor manufacturer with a reputation for quality and durability.

You May Also Be Interested in

Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2627 $63.7881
6+ $17.4464 $104.6784
9+ $16.9012 $152.1108
13+ $16.3560 $212.6280
16+ $15.8108 $252.9728
22+ $14.1752 $311.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess