EN
  • EN
  • DE

MIC2215-MMMYML

Part No MIC2215-MMMYML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.25A 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 3
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V, 2.8V, 2.8V
Dropout Voltage-Max 0.275V @ 250mA, 0.275V @ 250mA, 0.275V @ 250mA
Output Current 250mA, 250mA, 250mA
Operating Supply Current 150μA to 550μA
PSRR 70dB to 45dB (100Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.17V @ 250mA
Mounting SMD (SMT)
Case / Package 16-MLF (4x4)
Win Source Part Number 038273-MIC2215-MMMYML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2215-MMMYML CAD Model

Description

Microchip Technology's MIC2215-MMMYML Power Management IC

The MIC2215-MMMYML from Microchip Technology is a robust power management integrated circuit (PMIC) designed to meet the demanding needs of modern portable and battery-powered electronics. This versatile component offers a comprehensive solution for efficient power regulation, ensuring that devices operate reliably and with optimal power efficiency.

Key Features:

  • Dual Output LDO: The MIC2215-MMMYML features a dual Low Dropout Regulator (LDO) that provides stable and noise-free voltage outputs, which are critical for sensitive analog and digital circuits.
  • High PSRR: With a high Power Supply Rejection Ratio (PSRR), this PMIC delivers clean power to the load, minimizing the effects of supply noise and ripple, which is essential for RF and audio applications.
  • Low Quiescent Current: The device is designed for power-sensitive applications, with a low quiescent current that extends battery life by reducing the power consumed when the device is in standby mode.
  • Adjustable Output Voltage: Users can set the output voltage of the LDOs to meet the requirements of specific components within their electronic designs, providing versatility and customization options.
  • Thermal Shutdown Protection: The MIC2215-MMMYML incorporates thermal shutdown features to protect the IC from overheating, ensuring long-term reliability and safety.
  • Current Limit Protection: This PMIC also includes current limit protection to prevent damage from overcurrent conditions, safeguarding both the power management IC and the device it powers.

Applications:

The MIC2215-MMMYML is ideal for a wide range of applications, including but not limited to:

  • Portable Media Players
  • Mobile Phones
  • Handheld GPS Units
  • Wireless Peripherals
  • Battery-Powered Equipment

With its compact package and feature-rich design, the MIC2215-MMMYML is a perfect choice for designers looking to enhance the power management capabilities of their next-generation electronic devices. Its high level of integration reduces the need for additional components, simplifying design, and saving valuable board space.

Microchip Technology's commitment to quality and performance is evident in the MIC2215-MMMYML, making it a reliable and efficient solution for powering today's innovative electronics.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8459 $59.7639
50+ $2.3354 $116.7700
77+ $2.2626 $174.2202
106+ $2.1899 $232.1294
137+ $2.1160 $289.8920
183+ $1.8977 $347.2791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess