EN
  • EN
  • DE

MIC2215-PPMYML-TR

Part No MIC2215-PPMYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.8V3V 0.25A/0.25A/0.25A 16-Pin QFN EP T/R / IC REG LDO 3V/3V/2.8V 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 3
Voltage Input MAX 5.5V
Output Voltage 3V, 3V, 2.8V
Voltage Dropout (Maximum) 0.275V @ 250mA, 0.275V @ 250mA, 0.275V @ 250mA
Output Current 250mA, 250mA, 250mA
Operating Supply Current 150μA ~ 550μA
PSRR 70dB ~ 45dB (100Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-VQFN Exposed Pad, 16-MLF
Manufacturer Package 16-MLF (4x4)
Win Source Part Number 788488-MIC2215-PPMYML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2215
Introduction Date April 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2215-PPMYML-TR CAD Model

Description

Microchip Technology's MIC2215-PPMYML-TR Power Management IC

The MIC2215-PPMYML-TR is a high-performance, dual LDO (Low Dropout Regulator) integrated circuit designed and manufactured by Microchip Technology. This power management chip is specifically engineered to provide stable and reliable power supply in a wide range of electronic applications. Its compact design and advanced features make it an ideal choice for space-constrained applications that require efficient power regulation.

Key Features and Benefits

  • High Accuracy: The MIC2215 offers excellent load and line regulation, ensuring precise output voltage for sensitive electronic components.
  • Dual LDOs: With two independent LDOs, designers can power different subsystems or components, each with its own regulated voltage level, improving system performance and efficiency.
  • Low Dropout: The low dropout feature allows the regulator to maintain output regulation even when the supply voltage is very close to the output voltage, thereby enhancing battery life in portable devices.
  • Low Noise Performance: It is optimized for low-noise operation, making it suitable for noise-sensitive applications such as RF circuits and audio devices.
  • Power Good Output: The MIC2215 includes a 'power good' output indicator, which provides a signal when the output voltage is within the nominal range, adding an extra layer of system reliability.
  • Thermal Shutdown and Current Limit Protection: These built-in safety features protect the device and the system from damage due to overheating and overcurrent conditions.
  • Compact Package: Available in a small 10-pin 2x2mm MLF® package, it is perfect for portable devices where space is at a premium.

Applications

The MIC2215-PPMYML-TR is versatile and can be used in various applications, including:

  • Smartphones and Tablets
  • Wireless LAN and Bluetooth® Modules
  • Portable Media Players
  • GPS Devices
  • Digital Cameras
  • Battery-Powered Equipment

Its robust design and high performance make the MIC2215-PPMYML-TR a reliable choice for designers looking to improve power efficiency and extend battery life in their products. Microchip Technology's commitment to quality ensures that this power management IC stands out as a superior solution for a wide array of power regulation needs.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess