EN
  • EN
  • DE

MAX3241ECAI

Part No MAX3241ECAI
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description Triple Transmitter Quint Receiver RS-232 28-Pin SSOP Tube / IC TXRX RS232 1MBPS 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 088871-MAX3241ECAI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX3241E
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3241ECAI CAD Model

Description

The MAX3241ECAI is a high-quality integrated circuit designed and manufactured by Maxim Integrated, a company known for its innovative and reliable products in the field of analog and mixed-signal engineering. This particular component is a quintessential example of Maxim's commitment to excellence, providing advanced features and capabilities for a wide range of applications.

Key Features

  • Low Power Consumption: The MAX3241ECAI is designed for battery-powered applications, with a low-power shutdown mode that significantly reduces power usage when the device is inactive.
  • High Data Rate: This device supports data rates up to 1Mbps, making it suitable for high-speed serial communication.
  • Electrostatic Discharge (ESD) Protection: With integrated ESD protection, the MAX3241ECAI can withstand electrostatic discharges, enhancing the durability and longevity of the product.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, ensuring reliable performance in various environmental conditions.
  • Flexible Voltage Operation: It is designed to operate from a single +3.0V to +5.5V power supply, accommodating a variety of system power requirements.

Applications

The MAX3241ECAI is versatile and can be utilized in multiple applications, including:

  • Battery-Powered Equipment
  • Handheld Devices
  • Notebooks and Laptop Computers
  • Portable Communication Devices

Package and Quality

The MAX3241ECAI comes in a 28-SSOP (Shrink Small Outline Package) that is not only space-efficient but also robust, ensuring a reliable connection to the printed circuit board. Maxim Integrated's commitment to quality is evident in their rigorous testing and quality control processes, ensuring that each MAX3241ECAI meets the highest standards of performance and reliability.

In summary, the MAX3241ECAI from Maxim Integrated is an exceptional choice for designers looking for a reliable, high-speed RS-232 transceiver with low power consumption and robust protection features. Its versatility makes it an ideal choice for a multitude of modern electronic applications.

You May Also Be Interested in

Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Maxim Integrated
Lowest to $2.2869
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Maxim Integrated
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1981 $55.7829
20+ $5.0857 $101.7140
31+ $4.9267 $152.7277
42+ $4.7678 $200.2476
55+ $4.6089 $253.4895
73+ $4.1321 $301.6433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess