EN
  • EN
  • DE

TPS77533PWR

Part No TPS77533PWR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708092-TPS77533PWR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77533PWR CAD Model

Description

Product Overview: TPS77533PWR by Texas Instruments

The TPS77533PWR is a high-performance, fast-transient response, low-dropout voltage regulator designed by the renowned semiconductor manufacturer, Texas Instruments. This component is specifically engineered to meet the needs of modern electronic systems that require stable and reliable power supplies. It is an ideal choice for applications such as microcontrollers, DSPs, and other digital and analog loads that are sensitive to voltage variations.

Key Features

  • Output Voltage: The TPS77533PWR provides a fixed output voltage of 3.3V, which is a common requirement for many digital circuits.
  • High Current Capacity: It is capable of delivering up to 500mA of continuous output current, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: This LDO regulator offers a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Fast Transient Response: The device's excellent transient response helps maintain voltage stability during rapid changes in load, which is critical for high-performance electronics.
  • Power Good Output: With its built-in power good (PG) output, the TPS77533PWR can signal when the output voltage is within the specified range, which is useful for power sequencing in complex systems.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the device and the system from damage due to overheating and overcurrent conditions.

Package and Availability

The TPS77533PWR comes in a compact TSSOP-20 (PWR) package, which is designed for space-constrained applications. This package ensures a minimal footprint on the PCB while providing excellent thermal performance. Texas Instruments' commitment to quality and reliability makes the TPS77533PWR a dependable choice for designers looking to create robust and efficient power management solutions.

Applications

This voltage regulator is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Microcontroller-based systems
  • Networking equipment
  • Industrial controls
  • Automotive electronics

With its combination of features and reliability, the TPS77533PWR by Texas Instruments is an excellent power management solution for designers who require a stable and efficient voltage regulator for their electronic projects.

You May Also Be Interested in

Texas Instruments
Lowest to $2.9028
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5660
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2592
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.9346
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8569 $55.7070
70+ $1.5237 $106.6590
105+ $1.4760 $154.9800
145+ $1.4284 $207.1180
185+ $1.3808 $255.4480
245+ $1.2380 $303.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess