The TPS2113A10EU from Texas Instruments is a versatile power multiplexer IC that offers an efficient solution for applications requiring seamless transition between two power sources. This advanced device is designed to automatically switch between two supplies, allowing for uninterrupted supply to the load even if one power source fails or is disconnected.
Key Features:
- Automatic Switching: The TPS2113A10EU automatically selects the highest priority power source available, ensuring a consistent power supply.
- Voltage Range: The device operates over a wide voltage range from 2.8V to 5.5V, making it suitable for a variety of low-power applications.
- Current Handling: Capable of handling up to 1A of continuous current, this IC can support a range of power-hungry devices.
- Low R<sub>ON: With a low on-resistance of just 105 mΩ, the TPS2113A10EU ensures minimal voltage drop and power loss.
- Priority Setting: Users can configure the priority of the power sources through a select pin, giving control over the preferred source of power.
- Cross-Conduction Block: The built-in block feature prevents cross-conduction when switching between sources.
Applications:
The TPS2113A10EU is ideal for a wide range of applications, including but not limited to:
- Redundant power supply systems
- Portable devices with dual power sources
- Power supply backup and failover systems
Quality and Reliability:
Manufactured by Texas Instruments, a leader in the semiconductor industry, the TPS2113A10EU is built with high-quality standards. It offers reliable performance in a small, power-efficient package. The IC comes in a compact QFN package, which is ideal for space-constrained applications.
Technical Support and Availability:
Texas Instruments provides comprehensive technical support for the TPS2113A10EU. Detailed datasheets, application notes, and design resources are available to assist with the integration of this IC into your design. For pricing and availability, please contact an authorized Texas Instruments distributor or visit the Texas Instruments website.