EN
  • EN
  • DE

SN74ALS30AD

Part No SN74ALS30AD
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 8-INP 14SOIC / NAND Gate IC 1 Channel 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 8
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 400µA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 12ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74ALS30
Other Names SN74ALS30ADE4,SN74ALS30ADG4,TEXTISSN74ALS30AD,SN74ALS30AD,296-33737-5,2156-SN74ALS30AD,SN74ALS30ADG4,SN74ALS30ADE4
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258022-SN74ALS30AD
Ultra Librarian 3D Model Ultra Librarian SN74ALS30AD CAD Model

Description

Product Overview: SN74ALS30AD 8-Input NAND Gate

The SN74ALS30AD, developed by the renowned semiconductor company Texas Instruments, is a high-functionality logic gate that integrates eight inputs into a single NAND configuration. This integrated circuit (IC) is a member of the Advanced Low-Power Schottky (ALS) family, which is known for its combination of high speed and low power consumption, making it an ideal choice for a wide array of electronic applications.

Key Features

  • Logic Type: 8-Input NAND Gate
  • Package: The device is housed in a sleek 14-pin SOIC package, which is suitable for surface-mount technology, providing a compact footprint on printed circuit boards.
  • Operating Voltage: SN74ALS30AD operates over a voltage range of 4.5 V to 5.5 V, allowing for integration into typical 5V digital systems.
  • Power Consumption: As part of the ALS series, it boasts low power characteristics without compromising on speed, ensuring energy-efficient operation.
  • Output Current: The device can source up to 400 µA and sink up to 8 mA of output current, providing adequate drive capability for various loads.
  • Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial environments.

Applications

With its versatile 8-input gate configuration, the SN74ALS30AD is used in a multitude of digital circuits. It is commonly utilized in logic function generation, complex gate implementations, and various combinatorial designs. Its low power consumption paired with high speed makes it an excellent choice for power-sensitive and timing-critical applications, including:

  • Computing systems
  • Data processing equipment
  • Communication infrastructure
  • Embedded systems
  • Control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALS30AD is subjected to rigorous testing and validation procedures to ensure reliability and performance in the field. The device complies with RoHS standards, ensuring environmental safety and sustainability.

For detailed specifications, technical documentation, and support resources, customers can visit the Texas Instruments website or contact their support services for further assistance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8838 $56.5140
65+ $1.5457 $100.4705
105+ $1.4974 $157.2270
140+ $1.4491 $202.8740
180+ $1.4008 $252.1440
240+ $1.2559 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,866 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess