EN
  • EN
  • DE
  • IT

TPS51622RVER

Part No TPS51622RVER
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707845-TPS51622RVER
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51622RVER CAD Model

Description

Product Overview: TPS51622RVER by Texas Instruments

The TPS51622RVER is a cutting-edge, dual-phase, synchronous buck controller designed by Texas Instruments (TI) for precision power regulation. This advanced controller is specifically engineered to cater to the high-performance requirements of modern computing and graphics processor units (GPUs). The TPS51622RVER is built to provide a highly efficient power solution, ensuring optimal performance while maintaining energy efficiency.

With its dual-phase operation, the TPS51622RVER offers excellent load transient response, which is crucial for maintaining stability in systems with rapid changes in power demand. This feature also helps in reducing the output capacitance required, leading to a more compact and cost-effective design. The controller operates over a wide input voltage range, making it versatile for various applications.

The TPS51622RVER incorporates TI's proprietary DCR current sensing technology, which eliminates the need for external current sense resistors, thus simplifying the design and reducing power loss. This technology provides accurate current monitoring, ensuring reliable protection for the system under various operating conditions.

Additionally, the controller supports Dynamic Voltage Scaling (DVS), enabling the system to adjust the voltage as needed to optimize power consumption and performance. With its integrated serial VID interface, the TPS51622RVER can communicate with the CPU or GPU to dynamically adjust the output voltage in fine increments, ensuring precise control over the power supplied to the processor.

The TPS51622RVER is available in a 40-pin QFN package, featuring excellent thermal performance and a compact footprint suitable for space-constrained applications. It also includes a range of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, safeguarding the system against a variety of potential risks.

In summary, the TPS51622RVER from Texas Instruments is a robust and efficient solution for advanced power management, delivering precise control, high efficiency, and reliability for high-performance computing and graphics applications.

You May Also Be Interested in

Texas Instruments
Lowest to $56.2489
Texas Instruments
Lowest to $1.2592
Texas Instruments
Lowest to $3.7836
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3725
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2376

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess