EN
  • EN
  • DE
  • IT

TPS2383BPM

Part No TPS2383BPM
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC OCTAL POWER MANAGER 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Controller (PSE)
Number of Channels 8
Maximum Power 15.4W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage (V) 44V ~ 57V
Supply Current 5mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number TPS2383B
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 707761-TPS2383BPM
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2383BPM CAD Model

Description

The TPS2383BPM is a highly integrated and feature-rich Power over Ethernet (PoE) Manager designed by Texas Instruments. This advanced IC is specifically engineered to facilitate the implementation of Power Sourcing Equipment (PSE) in PoE systems. It is compliant with the IEEE 802.3at standard, also known as PoE+, which allows for up to 30 watts of power per port, making it an ideal solution for applications requiring higher power levels such as pan-tilt-zoom (PTZ) cameras, Voice over IP (VoIP) phones, wireless access points, and other networked devices.

Key Features

  • Flexible Power Allocation: The TPS2383BPM supports dynamic power allocation, efficiently managing power resources across multiple ports.
  • Advanced Power Management: It includes features such as per-port power monitoring, which ensures that the power supply to each connected device is within the specified range, enhancing system reliability.
  • Scalability: Multiple TPS2383BPM devices can be cascaded to expand the system to support more ports, making it suitable for larger network installations.
  • Protection Features: The device incorporates robust protection mechanisms, including over-current, under-current, and over-temperature protection, safeguarding both the PSE and the powered devices.
  • Diagnostic Capabilities: Integrated diagnostic features assist in fault detection and management, simplifying maintenance and troubleshooting.
  • High Efficiency: Its design is optimized for efficiency, reducing power loss and heat generation within the system.

Applications

  • Enterprise Networking Equipment
  • Industrial Automation Systems
  • IP Security Cameras
  • Wireless Access Points
  • VoIP Phone Systems

Overall, the TPS2383BPM is a comprehensive solution for PSE designers seeking to implement PoE capabilities with high efficiency, advanced control, and protection features. Its robust design and versatile functionality make it an essential component for a wide range of PoE-enabled network devices.

You May Also Be Interested in

Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess