EN
  • EN
  • DE

MIC2215-PPPYML

Part No MIC2215-PPPYML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Triple High PSRR, Low Noise μCap LDO | IC REG LINEAR 3V/3V/3V 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Output Type Fixed
Number of Regulators 3
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3V, 3V, 3V
Maximum Dropout Voltage 0.275V at 250mA, 0.275V at 250mA, 0.275V at 250mA
Output Current 250mA, 250mA, 250mA
Current - Quiescent (Iq) 150μA
Maximum Supply Current 550μA
PSRR 70dB ~ 45dB (100Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (4x4)
Family Part Number MIC2215
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1222160-MIC2215-PPPYML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2215-PPPYML CAD Model

Description

Microchip Technology's MIC2215-PPPYML Power Management IC

The MIC2215-PPPYML is a highly integrated power management solution from Microchip Technology, designed to cater to the demanding needs of modern portable electronic devices. This advanced IC offers a compact and efficient way to manage power within a variety of applications, including smartphones, tablets, wireless peripherals, and other portable gadgets.

At the heart of the MIC2215-PPPYML lies a dual 150mA LDO (Low Dropout Regulator) that ensures a stable and clean power supply, crucial for maintaining the performance and longevity of sensitive electronic components. The LDOs are optimized for low-noise operation, making them ideal for RF and audio applications where power integrity is paramount.

This power management IC stands out with its impressive range of features. It includes a Power-On Reset (POR) circuit, which provides a reliable reset signal to the processor, preventing improper operation at power-up. Additionally, the MIC2215-PPPYML is equipped with a thermal shutdown mechanism that protects the device from overheating, and a current limit feature to safeguard against excessive power draw.

The MIC2215-PPPYML is designed for flexibility, supporting a wide input voltage range that makes it suitable for battery-operated devices. Its high PSRR (Power Supply Rejection Ratio) ensures that the output remains stable despite variations in the input voltage, which is critical for maintaining device performance during battery level fluctuations.

This IC is available in a small 10-pin 2x2mm MLF® package, making it an excellent choice for space-constrained applications. The compact form factor, combined with a low quiescent current, contributes to the extended battery life of the end product, a key consideration for portable electronics.

In summary, the MIC2215-PPPYML from Microchip Technology is a versatile and reliable power management solution that provides clean, stable power with a suite of protective features. Its low-noise design, wide input voltage range, and compact packaging make it an ideal choice for designers looking to enhance the power management system of their next-generation portable devices.

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6888 $61.5104
19+ $6.3098 $119.8862
29+ $6.1123 $177.2567
40+ $5.9148 $236.5920
51+ $5.7184 $291.6384
68+ $5.1259 $348.5612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess