EN
  • EN
  • DE

MIC2219-PSYML-TR

Part No MIC2219-PSYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V/3.3V 10MLF / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3V, 3.3V
Voltage Dropout (Max) 0.25V @ 150mA, 0.42V @ 300mA
Current - Output 150mA, 300mA
Current - Quiescent (Iq) 80 µA
PSRR 60dB ~ 40dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad, 10-MLF®
Supplier Device Package 10-MLF® (3x3)
Base Product Number MIC2219
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC2219-PSYMLTR,MIC2219-PSYML TR,MIC2219-PSYML TR-ND,MIC2219-PSYMLTR-ND
Standard Package 5,000
Win Source Part Number 1078776-MIC2219-PSYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2219-PSYML-TR CAD Model

Description

The MIC2219-PSYML-TR is a high-performance, dual-output, integrated power management IC designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile component is particularly suitable for portable applications due to its compact size and efficiency.

Key Features

  • Dual Output: The MIC2219 offers two outputs, a low-noise LDO (Low Dropout Regulator) and a high-efficiency PWM (Pulse Width Modulation) DC/DC converter. This combination allows for versatile power management schemes within a single device.
  • High Efficiency: The DC/DC converter is designed for high efficiency, which is crucial for battery-powered devices, helping to extend battery life and reduce heat generation.
  • Power Good (PG) Output: This feature provides a real-time indication of the output voltage status, which is essential for power sequencing and monitoring in complex systems.
  • Thermal Shutdown: The MIC2219 includes a thermal shutdown mechanism to protect the device from overheating, ensuring reliability and longevity.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the device from operating under insufficient power supply conditions, which could otherwise lead to improper functioning.

Applications

The MIC2219-PSYML-TR is ideal for a wide range of applications, especially where space and power efficiency are critical. These include:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Handheld GPS Units
  • Wireless Networking Devices
  • Battery-Powered Equipment

Product Specifications

The MIC2219 is available in a small 10-pin 2x2mm MLF® package, making it an excellent choice for space-constrained applications. It operates over a wide input voltage range and provides stable and reliable output voltages, which are critical for powering sensitive electronic components.

Ordering Information

The product is available in tape and reel packaging, denoted by the TR suffix, facilitating automated manufacturing processes. The MIC2219-PSYML-TR is designed to meet the stringent quality standards required for industrial and consumer applications, ensuring both performance and durability.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess