Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Channel Output Current 750mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1076078-MIC2287CBD5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2287CBD5 CAD Model

Description

Microchip Technology MIC2287CBD5 Overview

The MIC2287CBD5 is a high-efficiency, 1.2MHz, pulse-width modulated (PWM), synchronous boost regulator from Microchip Technology. Designed to provide a compact and powerful solution for portable electronics, this device is capable of stepping up low input voltages to a higher output voltage necessary for multi-function applications.

Key Features

  • High Efficiency: The MIC2287CBD5 offers up to 96% efficiency, which is ideal for battery-powered devices, ensuring maximum battery life and minimal heat generation.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to as high as 10V by using external resistors, providing flexibility for various design requirements.
  • High-Frequency Operation: With a 1.2MHz switching frequency, the regulator allows for the use of small external components, resulting in a compact power solution that saves board space.
  • Synchronous Rectification: The inclusion of internal synchronous rectification improves efficiency by reducing power loss associated with diode forward voltage drop.
  • Low Quiescent Current: The device's low quiescent current is beneficial for extending standby and operational battery life in portable applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the end application from damage due to excessive heat or current overload.

Applications

The MIC2287CBD5 is versatile and can be used in a variety of applications, including:

  • Portable Media Players
  • Handheld Devices
  • Battery-Powered Equipment
  • Power Supply Backup
  • Energy Harvesting
  • LED Lighting

Package and Reliability

The device comes in a small 5-Pin Thin SOT-23 package, which is suitable for space-constrained applications. The MIC2287CBD5 is also characterized for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

In summary, the MIC2287CBD5 from Microchip Technology is a high-performance, feature-rich boost regulator that offers efficiency, flexibility, and reliability for designers looking to optimize their power management solutions in portable and space-limited applications.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Lowest to $13.2997
ECAD model for LT8391AIFE#PBF
Texas Instruments
16-Channel, 16-Bit, PWM LED Driver with 6-Bit Global Brightness Control
Lowest to $2.1026
ECAD model for TLC59482DBQR
Diodes Incorporated
IC LED DRVR LIN PWM 100MA SOT26 / LED Driver IC 1 Output Linear Constant Current PWM Dimming 100mA SOT-26
Lowest to $5.9091
ECAD model for BCR430UW6-7
Infineon Technologies
LITIX PG-TSDSO-24 / LED Driver IC 16 Output Linear PWM Dimming 76.5mA PG-TSDSO-24-5
Need more? Email Us
ECAD model for TLD700216ESXUMA1
STMicroelectronics
Low voltage power supply down to 3 V | IC LED DRIVER LIN 100MA 24QSOP
Lowest to $1.2571
ECAD model for STP16CPC05PTR
Analog Devices Inc.
IC PWM GENERATOR 56-TLAQFN
Lowest to $175.7576
ECAD model for LT8500ETJ#PBF
Texas Instruments
LED Driver 4 Segment 14-Pin WSON EP T/R / White LED Adaptive 1.5/1 Switched-Capacitor Current Driver | IC LED DRIVER RGLTR DIM 14WSON
Lowest to $4.4370
ECAD model for LM27951SD
Allegro MicroSystems, LLC
16-Channel Constant-Current LED Driver
Need more? Email Us
ECAD model for A6282ELPTR-T
Diodes Incorporated
IC LED DRIVER OFFL PWM 8SO / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.9334
ECAD model for AL1665S-13

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention