EN
  • EN
  • DE

MIC2292C-15YML-TR

Part No MIC2292C-15YML-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 750MA 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Channel Output Current 750mA (Switch)
Frequency 1.6MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 100805-MIC2292C-15YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2292C-15YML-TR CAD Model

Description

The MIC2292C-15YML-TR is a high-efficiency, integrated switch, 2MHz pulse-width modulated (PWM), boost-switching regulator housed in a compact 10-lead 3x3mm MLF® package. Designed and produced by Microchip Technology, this device is engineered to provide a space-efficient power management solution for portable electronics and battery-powered applications.

Key Features

  • Adjustable Output Voltage: The regulator offers an adjustable output voltage that allows for a high degree of flexibility, accommodating various application requirements.
  • High Switching Frequency: Operating at a high frequency of 2MHz, the MIC2292C-15YML-TR minimizes the size of external components, resulting in a compact power supply design.
  • Integrated 40V Switch: The device includes an integrated 40V switch, enabling it to handle high voltage operations with ease and reliability.
  • High Efficiency: With its advanced design, the MIC2292C-15YML-TR achieves high efficiency, which is crucial for extending battery life in portable applications.
  • PWM Operation: The use of PWM allows for excellent load and line regulation, which contributes to a stable power supply.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures that the device operates within safe temperature limits, protecting both the regulator and the overall system.
  • Under-Voltage Lockout (UVLO): The UVLO function prevents the device from operating at insufficient voltages, which could otherwise result in erratic performance or damage.

Applications

The MIC2292C-15YML-TR is well-suited for a variety of applications that require efficient power conversion, including:

  • LCD Bias Supplies
  • Portable Media Players
  • Digital Cameras
  • Handheld Devices
  • GPS Devices

Quality and Reliability

As with all Microchip products, the MIC2292C-15YML-TR is manufactured to high standards, ensuring both quality and reliability. The device is available in a RoHS-compliant package and is characterized for operation from -40°C to +85°C, making it suitable for most industrial and commercial environments.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,388 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess