EN
  • EN
  • DE

SSL5018TE/1Y

Part No SSL5018TE/1Y
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE 1.2A 8HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 8V
Maximum Supply Voltage 15V
Output Voltage 600V
Channel Output Current 1.2A
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-HSO
Win Source Part Number 130693-SSL5018TE/1Y
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSL5018TE/1Y CAD Model

Description

Introducing the SSL5018TE/1Y LED Driver IC from NXP

The SSL5018TE/1Y is a cutting-edge LED driver integrated circuit (IC) developed by NXP Semiconductors, designed to deliver high performance and reliability for lighting solutions. This IC is a testament to NXP's commitment to innovation in the field of solid-state lighting technology. The SSL5018TE/1Y is tailored for LED applications that require efficient, compact, and cost-effective drivers.

Key Features and Benefits

  • High Efficiency: The SSL5018TE/1Y boasts an exceptional efficiency rate, which is crucial for reducing energy consumption and heat dissipation in LED lighting applications. This contributes to the longevity of the lighting system and decreases the overall cost of operation.
  • Wide Input Voltage Range: This driver IC can operate across a broad range of input voltages, making it versatile for various power supply conditions and ensuring consistent performance in fluctuating power environments.
  • Integrated MOSFET: With an integrated high-voltage MOSFET, the SSL5018TE/1Y simplifies the circuit design, reducing the number of external components required. This integration helps in minimizing the overall footprint of the power supply design.
  • Dimming Capability: It supports both analog and Pulse Width Modulation (PWM) dimming methods, offering flexibility in controlling the brightness of the LED lighting system to cater to different user preferences and scenarios.
  • Protection Features: The SSL5018TE/1Y is equipped with multiple protection features such as over-temperature protection, LED open/short circuit protection, and under-voltage lockout, ensuring safe operation and enhancing the durability of the lighting system.

Applications

The SSL5018TE/1Y is ideal for a variety of LED lighting applications, including but not limited to:

  • Residential and commercial lighting
  • Architectural lighting
  • Task and accent lighting
  • General illumination

With its robust feature set and NXP's reputation for quality, the SSL5018TE/1Y is a reliable choice for designers and manufacturers looking to create efficient and long-lasting LED lighting systems. Its compact size, efficiency, and versatility make it a standout product in the market for LED driver solutions.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9390 $63.7560
9+ $13.0781 $117.7029
14+ $12.6692 $177.3688
19+ $12.2603 $232.9457
25+ $11.8526 $296.3150
33+ $10.6260 $350.6580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess