EN
  • EN
  • DE

MIC23250-G4YMT-TR

Part No MIC23250-G4YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.2V/1.8V 0.4A 10TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V, 1.8V
Output Current 400mA
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-TMLF (2x2)
Win Source Part Number 104252-MIC23250-G4YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC23250-G4YMT-TR CAD Model

Description

The MIC23250-G4YMT-TR from Microchip Technology is a state-of-the-art, high-efficiency, synchronous step-down regulator that is specifically designed for the demanding needs of modern portable electronic devices. This compact power management integrated circuit (PMIC) is ideal for applications in smartphones, tablets, and other space-constrained devices that require efficient power conversion.

Key Features

  • Input Voltage Range: The regulator operates over a wide input voltage range from 2.7V to 5.5V, making it suitable for battery-powered applications including Li-Ion and Li-Polymer battery chemistries.
  • Output Voltage: The MIC23250-G4YMT-TR provides an adjustable output voltage range from 1V to 3.6V, allowing designers to tailor the output to meet the needs of the specific load.
  • High Efficiency: With its synchronous buck topology, the device achieves high efficiency, up to 95%, which helps to minimize heat generation and extend battery life in portable applications.
  • Output Current: The regulator can deliver up to 4A of continuous output current, ensuring sufficient power for even the most demanding portable devices.
  • High-Frequency Operation: Its high switching frequency (up to 4MHz) allows for the use of small surface-mount inductors and capacitors, reducing the overall solution footprint and saving valuable board space.
  • Thermal Management: The device features thermal shutdown and current limit protection, safeguarding the device and the system under extreme conditions.
  • Package: The MIC23250-G4YMT-TR comes in a 20-pin 4mm x 4mm Thin QFN package, which is optimized for thermal performance and space efficiency.

Applications

The MIC23250-G4YMT-TR is versatile and can be used in a variety of applications including:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless peripherals and accessories
  • Portable medical equipment
  • Point-of-sale devices

With its robust feature set and compact size, the MIC23250-G4YMT-TR from Microchip Technology is an excellent choice for designers looking to optimize power efficiency and space utilization in their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5825 $52.6600
19+ $5.4011 $102.6209
29+ $5.2323 $151.7367
40+ $5.0635 $202.5400
52+ $4.8947 $254.5244
69+ $4.3884 $302.7996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess