EN
  • EN
  • DE

MIC23250-W4YMT-TR

Part No MIC23250-W4YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.7V to 5.5V Synchronous Step Down Dual-Out 1.2V/1.6V 0.4A 10-Pin TDFN EP T/R / IC REG BCK 1.2V/1.6V 0.4A 10TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series HyperLight Load
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1.2V, 1.6V
Output Current 400mA
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-UFDFN, 10-TMLF
Manufacturer Package 10-TMLF (2x2)
Win Source Part Number 788506-MIC23250-W4YMT-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC23250
Introduction Date December 17, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC23250-W4YMT-TR CAD Model

Description

Product Overview: MIC23250-W4YMT-TR

The MIC23250-W4YMT-TR is a high-efficiency, dual 400mA synchronous buck (step-down) regulator from Microchip Technology, an industry leader in microcontroller and analog semiconductors. Designed for portable and space-constrained electronics, this regulator is capable of delivering a continuous output current with high efficiency, which is critical for maximizing battery life in portable devices.

Key Features

  • Input Voltage Range: The MIC23250-W4YMT-TR operates with an input voltage range of 2.7V to 5.5V, making it suitable for a variety of battery technologies and power sources.
  • Dual Channel Output: This regulator features two independent channels, each capable of delivering up to 400mA of output current, allowing for simultaneous powering of multiple circuits or devices.
  • High Efficiency: The synchronous buck design ensures high efficiency across a wide range of load conditions, which is essential for extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable down to 1V with external resistors, providing flexibility to match the voltage requirements of the load.
  • Fast Transient Response: The MIC23250-W4YMT-TR is designed to provide a fast transient response, which helps to maintain a stable output voltage during rapid changes in load current.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features include thermal shutdown and overcurrent protection, enhancing the reliability and longevity of both the regulator and the overall system.
  • Small Package Size: The device comes in a small 12-pin 2mm x 2mm Thin MLF® package, which is ideal for applications where board space is at a premium.

Applications

The MIC23250-W4YMT-TR is well-suited for a wide range of applications, particularly where power efficiency and compact design are crucial. It is commonly used in:

  • Smartphones and Tablets
  • Wireless and Networking Devices
  • Portable Media Players
  • GPS and Handheld Devices
  • Medical Devices
  • Other Battery-Powered Devices

With its combination of dual-channel output, high efficiency, and compact size, the MIC23250-W4YMT-TR from Microchip Technology is an excellent choice for designers looking to optimize their power management solutions in portable and space-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess