EN
  • EN
  • DE

MIC2342R-2YTQ-TR

Part No MIC2342R-2YTQ-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT PLUG CTLR DUAL PCI 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Hot Plug Controller
Number of Channels 6
Internal Switch(s) Both
Applications PCI Express
Features Auto Retry, Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 3.6 V, 11 V to 13 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 1076099-MIC2342R-2YTQ-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2342R-2YTQ-TR CAD Model

Description

Product Overview: MIC2342R-2YTQ-TR from Microchip Technology

The MIC2342R-2YTQ-TR is a high-performance, integrated circuit designed and manufactured by Microchip Technology. This component is part of Microchip's broad portfolio of power management solutions, specifically tailored to meet the stringent requirements of modern electronic devices. The MIC2342R-2YTQ-TR is a testament to Microchip's commitment to providing innovative and reliable products to the market.

Key Features

  • High-Efficiency Power Distribution: The MIC2342R-2YTQ-TR is designed to efficiently manage power within electronic systems, ensuring optimal performance and longevity of the device it powers.
  • Compact Footprint: Its small package is ideal for space-constrained applications, allowing designers to minimize the size of their power management solutions without compromising on functionality.
  • Thermal Management: This product comes with advanced thermal management features that help maintain operational stability and protect the device from overheating.
  • Robust Protection Features: It includes a suite of protection mechanisms such as over-current protection, under-voltage lockout, and thermal shutdown to safeguard the system against various fault conditions.

Applications

The MIC2342R-2YTQ-TR is a versatile component suitable for a wide range of applications, including but not limited to:

  • Portable devices
  • Wireless communication systems
  • Power supply modules
  • Consumer electronics
  • Automotive subsystems

Quality and Reliability

Microchip Technology is known for its high standards of quality and reliability, and the MIC2342R-2YTQ-TR is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest benchmarks for performance and durability.

Environmental Compliance

In line with global environmental standards, the MIC2342R-2YTQ-TR is RoHS compliant and lead-free, reflecting Microchip's commitment to environmental sustainability and reducing the ecological footprint of their products.

With its robust feature set, the MIC2342R-2YTQ-TR is an excellent choice for designers who require a reliable and efficient power management solution that can be seamlessly integrated into a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess