EN
  • EN
  • DE

MIC24420YML-TR

Part No MIC24420YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24MLF / Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-MLF® (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Package Tape & Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 15V
Frequency - Switching 1MHz
Duty Cycle (Max) 76%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, 24-MLF®
Supplier Device Package 24-MLF® (4x4)
Base Product Number MIC24420
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342923-MIC24420YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC24420YML-TR CAD Model

Description

Product Overview: MIC24420YML-TR from Microchip Technology

The MIC24420YML-TR is a high-efficiency, integrated switch, 4A synchronous buck regulator from Microchip Technology. This compact and powerful component is designed to meet the needs of space-constrained and power-sensitive applications, providing a reliable and efficient power supply solution. With its wide input voltage range and adjustable output, the MIC24420YML-TR is a versatile choice for a variety of electronic devices.

Key Features

  • Input Voltage Range: The regulator operates over a wide input voltage range from 4.5V to 42V, making it suitable for use with various supply voltages.
  • Output Current: It is capable of delivering up to 4A of continuous output current, ensuring sufficient power for demanding applications.
  • High Efficiency: With its synchronous buck architecture, the MIC24420YML-TR offers high efficiency, which minimizes heat generation and improves system reliability.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 85% of the input voltage, providing design flexibility to match specific requirements.
  • Thermal Management: The device includes thermal shutdown and current limit features to protect against over-temperature and over-current conditions.
  • Frequency Synchronization: It supports frequency synchronization to reduce electromagnetic interference (EMI) in noise-sensitive applications.
  • Package: The MIC24420YML-TR comes in a compact 22-pin 4mm x 4mm QFN package, ideal for space-constrained environments.

Applications

This regulator is well-suited for a wide range of applications, including industrial systems, telecommunications, automotive products, and portable electronics. Its robust design and flexible features make it an excellent choice for powering FPGAs, DSPs, microcontrollers, and other integrated circuits that require a stable and efficient power supply.

Ordering Information

The product is available in tape and reel format, denoted by the suffix "-TR" in the part number, facilitating automated manufacturing processes. For sample requests, custom orders, or further technical information, customers can contact Microchip Technology or authorized distributors.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess