EN
  • EN
  • DE

MAX2247EBC+T

Part No MAX2247EBC+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP POWER 2.4GHZ 12-UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 2.4GHz to 2.5GHz
Gain 29dB
RF Type ISM
Supply Voltage - Operating 2.7 V to 4.2 V
Operating Supply Current 350mA
Case / Package 12-UCSP
Win Source Part Number 1066970-MAX2247EBC+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2247EBC+T CAD Model

Description

Maxim Integrated MAX2247EBC+T Low-Voltage, Linear Power Amplifier

The MAX2247EBC+T from Maxim Integrated is a high-performance, low-voltage linear power amplifier designed to enhance the efficiency and extend the battery life of portable devices. This compact and versatile component is ideal for wireless communication applications, particularly those operating in the 2.4GHz to 2.5GHz frequency range, such as Bluetooth, Wi-Fi, and ISM band devices.

With its advanced design, the MAX2247EBC+T delivers a robust output power level with excellent linearity, ensuring reliable communication and data integrity. This power amplifier operates from a single +2.7V to +3.3V power supply, making it suitable for use in systems with strict power constraints. Its low supply current, typically 150mA at +3.3V, contributes to the energy efficiency of the overall system, which is critical for battery-powered applications.

The MAX2247EBC+T is engineered to provide a high gain of 29dB, allowing for a strong signal transmission with minimal external components required. This simplifies the design process and reduces the bill of materials, making it a cost-effective solution for manufacturers. Additionally, the device features an integrated power detector that provides closed-loop power control, further enhancing performance and consistency of the output power.

The power amplifier comes in a compact, lead-free, 12-pin thin QFN package with an exposed paddle, ensuring excellent thermal performance and a small footprint on the PCB. This space-saving design is particularly advantageous for the design of sleek and compact consumer electronics. The MAX2247EBC+T is also fully specified over the extended -40°C to +85°C temperature range, which guarantees reliable operation in a wide variety of environments and applications.

Overall, the MAX2247EBC+T power amplifier from Maxim Integrated stands out for its high efficiency, low-voltage operation, and integrated features that support the development of advanced wireless communication systems. Its robust performance, coupled with its ease of integration, makes it an excellent choice for designers looking to optimize their products for power, size, and cost.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess