Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 7.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 30 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 003474-MIC2505BM
Ultra Librarian 3D Model Ultra Librarian MIC2505BM CAD Model

Description

The MIC2505BM is a high-performance, integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of power management solutions and is specifically tailored to meet the demanding requirements of today's electronic devices.

Key Features

  • High-Side Switch: The MIC2505BM is a high-side power switch, which allows for the seamless control of power to downstream components without the need for complex external circuits.
  • Current Limiting: This device offers built-in current limiting to protect the power source and load from conditions such as short circuits or excessive power draw.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the MIC2505BM ensures safe operation by automatically turning off in the event of overheating.
  • Fast Switching: The switch is designed for fast operation, enabling quick power-up and power-down of connected devices, which is essential for power saving and efficient performance.
  • Low Power Consumption: The MIC2505BM is optimized for low quiescent current, making it an excellent choice for battery-operated applications where power efficiency is crucial.

Applications

The versatile nature of the MIC2505BM makes it suitable for a wide range of applications, including but not limited to:

  • USB-powered devices
  • Notebook computers
  • Portable electronics
  • Peripheral power management

Technical Specifications

The MIC2505BM operates over a voltage range of 2.7V to 9V, making it compatible with a variety of power sources. It is available in an 8-pin SOIC package, providing a compact solution that can easily be integrated into space-constrained designs.

Quality and Reliability

Microchip Technology is known for their commitment to quality and long-term reliability. The MIC2505BM is manufactured to meet the highest industry standards, ensuring both robust performance and dependability for critical applications.

For more detailed information, datasheets, and support, customers can visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHANNEL 1:1 8SO
Need more? Email Us
ECAD model for AP2411AS-13
Richtek USA Inc.
IC LOAD SWITCH WDFN-14T
Lowest to $1.0891
ECAD model for RT9740AGQW
Rohm Semiconductor
IC PWR SWITCH N-CHAN 4:8 24SSOP
Lowest to $4.0394
ECAD model for BD8LB600FS-CE2
Diodes Incorporated
IC PWR SWITCH N-CHAN 1:1 SOT23-5
Lowest to $0.1855
ECAD model for AP2822EKETR-G1
Rochester Electronics
BUFFER/INVERTER BASED PERIPHERAL
Need more? Email Us
ECAD model for AUIPS6031S
Diodes Incorporated
IC PWR SWITCH N-CHAN 1:1 8MSOP
Lowest to $1.0969
ECAD model for AP2805DMMTR-G1
ON Semiconductor
IC PWR DRIVER N-CHAN 1:1 24SOIC
Need more? Email Us
ECAD model for CS1112YDWFR24
Rohm Semiconductor
IC PWR SWITCH P-CHAN 1:1 8HTSOP
Lowest to $1.0630
ECAD model for BD1HC500EFJ-CE2
Analog Devices Inc.
IC CTRLR HIGH SIDE PWR SW 4WLCSP
Lowest to $1.2660
ECAD model for ADP190ACBZ-R7

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7529 $67.7610
210+ $0.6184 $129.8640
325+ $0.5990 $194.6750
450+ $0.5795 $260.7750
580+ $0.5601 $324.8580
775+ $0.5019 $388.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,000 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention