EN
  • EN
  • DE

MIC2544-1YM-TR

Part No MIC2544-1YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW CURR LIMIT HI SIDE 8-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1076114-MIC2544-1YM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2544-1YM-TR CAD Model

Description

MIC2544-1YM-TR by Microchip Technology

The MIC2544-1YM-TR is a high-performance, integrated circuit from Microchip Technology, designed to provide reliable power management solutions. This single-channel power distribution switch is an integral component for modern electronics, ensuring devices operate efficiently and safely. It is especially suitable for applications that require controlled distribution and protection of power.

Key Features

  • Integrated Switch: The device comes with a built-in 0.5A high-side MOSFET switch, providing a compact solution for USB power distribution and other applications.
  • Thermal and Over-Current Protection: The MIC2544-1YM-TR includes thermal shutdown to prevent overheating, and current-limiting circuitry to protect against over-current conditions, enhancing the longevity and reliability of the end application.
  • Active High Enable: An active-high enable input allows for simple on/off control, making it easy to integrate into a variety of system designs.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the switch when it is powered off, protecting downstream components.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage is too low, which helps to prevent erratic operation.
  • Low Quiescent Current: With its low quiescent current, the MIC2544-1YM-TR is an energy-efficient choice for battery-operated devices.

Applications

The MIC2544-1YM-TR is versatile and can be used in a variety of applications, including:

  • USB Hubs and Peripherals
  • Hot-Swap Supplies
  • Portable Devices
  • Notebook Computers
  • Peripheral Power Management

Package and Quality

The device is offered in a compact 8-pin SOIC package, designated by the suffix 'YM', and comes in tape and reel ('TR') format to facilitate automated assembly processes. Microchip Technology ensures high standards of quality and reliability, making the MIC2544-1YM-TR a dependable choice for critical power management tasks.

Whether you're designing a sophisticated USB hub or looking for a robust power switch for portable electronics, the MIC2544-1YM-TR from Microchip Technology offers the performance and features necessary for optimal power distribution and protection.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583
Kiwi Instruments
1 Channel SOP-8
Lowest to $0.2933
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9553 $52.5415
130+ $0.7838 $101.8940
200+ $0.7593 $151.8600
275+ $0.7348 $202.0700
355+ $0.7103 $252.1565
475+ $0.6369 $302.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess