EN
  • EN
  • DE

MIC2545A-1YTS-TR

Part No MIC2545A-1YTS-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 0.5A to 3A 14-Pin TSSOP T/R / IC SW CURR LIMIT HI SIDE 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 3A
Rds On (Typ) 35 mOhm
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 788511-MIC2545A-1YTS-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2545A
Introduction Date June 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2545A-1YTS-TR CAD Model

Description

Overview of MIC2545A-1YTS-TR by Microchip Technology

The MIC2545A-1YTS-TR is a high-quality integrated circuit designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular product is a single-channel power distribution switch optimized for USB and other hot-swap applications.

Key Features

  • High-Side Switch: The MIC2545A-1YTS-TR functions as a high-side MOSFET switch, providing power distribution controls for USB devices and other applications that require hot-swapping capabilities.
  • Current Limiting: This device incorporates programmable current limiting to protect the host device from overcurrent conditions, which is critical for preventing damage to USB ports and connected devices.
  • Thermal Shutdown: An added layer of protection is provided by the thermal shutdown feature, which prevents overheating and potential thermal damage by automatically turning off the switch if the temperature exceeds a certain threshold.
  • Fast Transient Response: The MIC2545A-1YTS-TR is engineered to have a fast transient response, ensuring stable operation during sudden changes in load conditions.
  • Under-Voltage Lockout (UVLO): The under-voltage lockout feature ensures that the switch does not operate at dangerously low voltages, which could otherwise lead to erratic behavior or damage to the system.

Applications

The MIC2545A-1YTS-TR is ideal for a variety of applications including:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable consumer electronics
  • Computers and servers

Package and Availability

The device comes in a compact, surface-mount package, specifically the Thin Shrink Small Outline Package (TSSOP), which is suitable for space-constrained applications. The part number "MIC2545A-1YTS-TR" indicates that this product is provided in tape and reel packaging, which facilitates efficient assembly for high-volume production environments.

In summary, the MIC2545A-1YTS-TR by Microchip Technology is a robust and reliable solution for power distribution and hot-swap applications, ensuring safe and efficient operation with its advanced protective features and compact design.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess