EN
  • EN
  • DE

MIC2550AYTS-TR

Part No MIC2550AYTS-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description USB Transceiver 1TR 12Mbps 14-Pin TSSOP T/R / IC USB TRANSCEIVER 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200mV
Data Rate 12Mbps
Operating Supply Voltage 4 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 788517-MIC2550AYTS-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2550A
Introduction Date February 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MIC2550AYTS-TR CAD Model

Description

Microchip Technology MIC2550AYTS-TR USB Transceiver

The MIC2550AYTS-TR from Microchip Technology is a high-quality, low-power USB 2.0 transceiver chip designed to provide a complete interface solution for USB connectivity. This versatile component is a perfect choice for a wide range of applications, including mobile phones, digital cameras, PDAs, portable media players, and other USB-enabled devices where power efficiency and compact design are critical.

With its integrated features and compact design, the MIC2550AYTS-TR offers a comprehensive solution that simplifies the USB interface implementation. It supports full-speed (12Mbps) and low-speed (1.5Mbps) operation, ensuring compatibility with various USB devices. The transceiver is capable of automatic detection and negotiation of the USB speed, providing seamless operation for end-users.

The device is housed in a space-saving 6-pin thin SOT-23 package, making it ideal for portable applications where board space is at a premium. The MIC2550AYTS-TR operates over a wide voltage range, from 3.0V to 3.6V, allowing for flexible design options and compatibility with a variety of microcontrollers and processors.

Key features of the MIC2550AYTS-TR include:

  • Integrated pull-up and pull-down resistors that ensure proper USB termination and reduce external component count.
  • Low power consumption, with a power-down mode that significantly extends battery life in portable applications.
  • Built-in electrostatic discharge (ESD) protection, safeguarding the device from the common electrostatic hazards during handling and operation.
  • Thermal overload protection to prevent damage from overheating.

Microchip Technology's commitment to quality means that the MIC2550AYTS-TR is a reliable choice for designers looking to incorporate USB functionality into their products. With its ease of integration, power efficiency, and robust protection features, the MIC2550AYTS-TR stands out as a smart solution for a multitude of USB interface applications.

Whether you're developing a new portable gadget or upgrading an existing product, the MIC2550AYTS-TR provides the functionality and reliability expected from a leader in microcontroller and analog semiconductors.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess