EN
  • EN
  • DE

MIC2562A-0BMTR

Part No MIC2562A-0BMTR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC CTRLR PCMCIA CARDBUS 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Switch Type PCMCIA Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 058578-MIC2562A-0BMTR
Ultra Librarian 3D Model Ultra Librarian MIC2562A-0BMTR CAD Model

Description

The MIC2562A-0BMTR is a high-performance integrated circuit from Microchip Technology, designed to function as a dual-slot PC Card power controller that efficiently manages the power requirements for two independent PC Card slots. This advanced IC is tailored for portable systems where power efficiency and conservation are of utmost importance, such as laptops, notebooks, and other mobile computing devices.

Key Features

  • Versatility: The MIC2562A-0BMTR supports both 3.3V and 5V PC Cards, including memory, I/O, and modem cards, providing users with a flexible power management solution for a wide range of PC Card applications.
  • Independent Control: Each slot is independently controlled, allowing for seamless power switching, voltage selection, and overcurrent protection for each PC Card slot, ensuring device safety and reliability.
  • Low Power Consumption: It is designed for low quiescent current, which is crucial in extending battery life in portable devices.
  • Integrated Charge Pump: The onboard charge pump eliminates the need for an external 12V supply for programming voltage, reducing the overall component count and saving board space.
  • Protection Features: Built-in safety features include thermal shutdown, under-voltage lockout, and short-circuit protection, which contribute to the robustness of the end application.
  • Compact Packaging: The device comes in a compact 24-lead SSOP package, which is ideal for space-constrained applications.

Applications

The MIC2562A-0BMTR is well-suited for a variety of applications that require reliable power management for PC Cards. These include:

  • Notebook Computers
  • Portable Data Terminals
  • Portable Medical Devices
  • Mobile Communication Devices

Technical Specifications

The device operates over the industrial temperature range (-40°C to +85°C), ensuring performance across diverse environmental conditions. It is also compliant with the PC Card Standard, ensuring interoperability with compliant cards and systems.

In conclusion, the Microchip Technology MIC2562A-0BMTR is a highly integrated and efficient solution for power management in dual-slot PC Card applications, providing both flexibility and reliability for designers and end-users alike.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess